Keystone Electronics Corp. GEE Turret Terminal Board 15330

Description
Part Number: 15330 # of Terminals: 66 Length: 13.125 Material: Glass Epoxy Terminal Type: Turret - 1503 Width: 3.000 [76.2]
Request a Quote
Description
Part Number: 15330 # of Terminals: 66 Length: 13.125 Material: Glass Epoxy Terminal Type: Turret - 1503 Width: 3.000 [76.2]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

GEE turret terminal boards are paper-backed electrical boards made of glass epoxy, certified to MIL-I-24768/27, Type G-10, with a maximum operating temperature of 300°F (155°C). The 15330 board has 33 terminals, a length of 13.125 inches (333.4 mm), a width of 3.000 inches (76.2 mm), and uses brass terminals tin-plated to MIL-T-10727. Terminals are staked in all holes except the end mounting holes. This product is part of a range of ready-made boards designed for commercial and military use, available in multiple sizes and materials.

Datasheet Summary
Powered by GS/AI

GEE turret terminal boards are paper-backed electrical boards made of glass epoxy, certified to MIL-I-24768/27, Type G-10, with a maximum operating temperature of 300°F (155°C). The 15330 board has 33 terminals, a length of 13.125 inches (333.4 mm), a width of 3.000 inches (76.2 mm), and uses brass terminals tin-plated to MIL-T-10727. Terminals are staked in all holes except the end mounting holes. This product is part of a range of ready-made boards designed for commercial and military use, available in multiple sizes and materials.

Suppliers

Company
Product
Description
Supplier Links
GEE Turret Terminal Board - 15330 - Keystone Electronics Corp.
New Hyde Park, NY, USA
GEE Turret Terminal Board
15330
GEE Turret Terminal Board 15330
Part Number: 15330 # of Terminals: 66 Length: 13.125 Material: Glass Epoxy Terminal Type: Turret - 1503 Width: 3.000 [76.2]

Part Number: 15330

  • # of Terminals: 66
  • Length: 13.125
  • Material: Glass Epoxy
  • Terminal Type: Turret - 1503
  • Width: 3.000 [76.2]
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15330
Product Name GEE Turret Terminal Board
Termination Options Turret - 1503
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 604-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1545
# of Contacts 3
Body Material Phenolic, XP
View Details
Miniature Turret Term Board - 15068 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1574
# of Contacts 50
Body Material Phenolic, XP
View Details
Terminals - Screw Connectors - 36-7762-SEMS-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
View Details
Miniature Turret Term Board - 15088 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1583
# of Contacts 50
Body Material Phenolic, XP
View Details