Keystone Electronics Corp.
Lug Terminal Strip-Standard
809
Description
Part Number: 809
# of Terminals: 3
Style: Lug
Terminal Type: Standard
Type: Terminal Strip
Width: .375" Spacing
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 809
# of Terminals: 3
Style: Lug
Terminal Type: Standard
Type: Terminal Strip
Width: .375" Spacing
Request a Quote
Email Supplier
Datasheet
Suppliers
Lug Terminal Strip-Standard
809
Part Number: 809
# of Terminals: 3
Style: Lug
Terminal Type: Standard
Type: Terminal Strip
Width: .375" Spacing
Part Number: 809
- # of Terminals: 3
- Style: Lug
- Terminal Type: Standard
- Type: Terminal Strip
- Width: .375" Spacing
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Terminal Blocks |
|
Product Number
|
809 |
|
Product Name
|
Lug Terminal Strip-Standard |
|
Mounting Options
|
Terminal Strip
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Mounting Options
PCB
Termination Options
Snap-Fit
View Details
Keystone Electronics Corp.
Mounting Options
Terminal Strip
Termination Options
Quick Fit - 250 Tab
# of Contacts
8
View Details
Keystone Electronics Corp.
Termination Options
Turret - 1574
# of Contacts
25
Body Material
Glass Epoxy
View Details
Keystone Electronics Corp.
Mounting Options
PCB
Termination Options
Solder
View Details