Keystone Electronics Corp. GEE Turret Terminal Board 15307

Description
Part Number: 15307 # of Terminals: 24 Length: 5.250 [133.4] Material: Glass Epoxy Terminal Type: Turret - 1503 Width: 1.188 [30.2] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15307 # of Terminals: 24 Length: 5.250 [133.4] Material: Glass Epoxy Terminal Type: Turret - 1503 Width: 1.188 [30.2] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 15307 is a glass epoxy turret terminal board with 12 terminals, 5.250 in (133.4 mm) length, and 1.188 in (30.2 mm) width, featuring brass terminals tin-plated to MIL-T-10727. It uses GEE material, conforming to MIL-I-24768/27, Type G-10, with a maximum operating temperature of 300°F (155°C). The board supports turret terminals as designated by the 1503 style and is not scored.

Datasheet Summary
Powered by GS/AI

The 15307 is a glass epoxy turret terminal board with 12 terminals, 5.250 in (133.4 mm) length, and 1.188 in (30.2 mm) width, featuring brass terminals tin-plated to MIL-T-10727. It uses GEE material, conforming to MIL-I-24768/27, Type G-10, with a maximum operating temperature of 300°F (155°C). The board supports turret terminals as designated by the 1503 style and is not scored.

Suppliers

Company
Product
Description
Supplier Links
GEE Turret Terminal Board - 15307 - Keystone Electronics Corp.
New Hyde Park, NY, USA
GEE Turret Terminal Board
15307
GEE Turret Terminal Board 15307
Part Number: 15307 # of Terminals: 24 Length: 5.250 [133.4] Material: Glass Epoxy Terminal Type: Turret - 1503 Width: 1.188 [30.2] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15307

  • # of Terminals: 24
  • Length: 5.250 [133.4]
  • Material: Glass Epoxy
  • Terminal Type: Turret - 1503
  • Width: 1.188 [30.2]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15307
Product Name GEE Turret Terminal Board
Termination Options Turret - 1503
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15078 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1575
# of Contacts 50
Body Material Phenolic, XP
View Details
Terminals - Screw Connectors - 36-7759-7-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
Terminals - Screw Connectors - 36-7793-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Terminals - Screw Connectors - 36-7783-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Screw not Included
View Details