Keystone Electronics Corp. Adhesive backed bumper-.140" height-Clear 782-C

Description
Part Number: 782-C Color: Clear D Diameter: .500 (12.7) Height: .140 [3.6] Material: Polyurethane Packaging: 200 per sheet Style: Adhesive Backed Type: Bumper
Request a Quote
Description
Part Number: 782-C Color: Clear D Diameter: .500 (12.7) Height: .140 [3.6] Material: Polyurethane Packaging: 200 per sheet Style: Adhesive Backed Type: Bumper
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 782-C is a clear, adhesive-backed polyurethane bumper with a diameter of 0.500 inches (12.7 mm) and a height of 0.140 inches (3.6 mm), sold in sheets of 200 units. It is designed to prevent nicks, scratches, vibration, and slippage through easy peel-and-stick mounting.

Datasheet Summary
Powered by GS/AI

The 782-C is a clear, adhesive-backed polyurethane bumper with a diameter of 0.500 inches (12.7 mm) and a height of 0.140 inches (3.6 mm), sold in sheets of 200 units. It is designed to prevent nicks, scratches, vibration, and slippage through easy peel-and-stick mounting.

Suppliers

Company
Product
Description
Supplier Links
Adhesive backed bumper-.140
New Hyde Park, NY, USA
Adhesive backed bumper-.140" height-Clear
782-C
Adhesive backed bumper-.140" height-Clear 782-C
Part Number: 782-C Color: Clear D Diameter: .500 (12.7) Height: .140 [3.6] Material: Polyurethane Packaging: 200 per sheet Style: Adhesive Backed Type: Bumper

Part Number: 782-C

  • Color: Clear
  • D Diameter: .500 (12.7)
  • Height: .140 [3.6]
  • Material: Polyurethane
  • Packaging: 200 per sheet
  • Style: Adhesive Backed
  • Type: Bumper
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Bumpers
Product Number 782-C
Product Name Adhesive backed bumper-.140" height-Clear
Unlock Full Specs
to access all available technical data

Similar Products

Recessed Bumper-#4 Screw - 721 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Recessed Bumper-#6 Screw - 728 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Recessed Bumper-#8 Screw - 725 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers