Keystone Electronics Corp. 5 Tabs Quick Fit Header 7835

Description
Part Number: 7835 Material: Steel Mounting: THM Number of Tabs: 5 Orientation: Vertical Tab Size: .250 [6.4] x .032 [.81] Terminal Style: Headers Terminal Type: Quick-Fit MALE QUICK FIT -HEADER ASSMBLY
Request a Quote
Description
Part Number: 7835 Material: Steel Mounting: THM Number of Tabs: 5 Orientation: Vertical Tab Size: .250 [6.4] x .032 [.81] Terminal Style: Headers Terminal Type: Quick-Fit MALE QUICK FIT -HEADER ASSMBLY
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7835 is a vertical Sturdy-Mount PC quick-fit header assembly with five steel tabs, designed for rugged multi-insertion applications. The insulator is thermoplastic rated UL 94V-0, and the terminals are tin-plated steel with a current rating of 15 amps at 500V AC. The overall length is 0.962 inches (24.4 mm), and the tabs are sized at 0.250 inches (6.4 mm) wide and 0.032 inches (0.81 mm) thick. The assembly maintains terminal perpendicularity for wave soldering and enhances PC board retention strength. The temperature rating ranges from -50°C to +145°C.

Datasheet Summary
Powered by GS/AI

The 7835 is a vertical Sturdy-Mount PC quick-fit header assembly with five steel tabs, designed for rugged multi-insertion applications. The insulator is thermoplastic rated UL 94V-0, and the terminals are tin-plated steel with a current rating of 15 amps at 500V AC. The overall length is 0.962 inches (24.4 mm), and the tabs are sized at 0.250 inches (6.4 mm) wide and 0.032 inches (0.81 mm) thick. The assembly maintains terminal perpendicularity for wave soldering and enhances PC board retention strength. The temperature rating ranges from -50°C to +145°C.

Suppliers

Company
Product
Description
Supplier Links
5 Tabs Quick Fit Header - 7835 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5 Tabs Quick Fit Header
7835
5 Tabs Quick Fit Header 7835
Part Number: 7835 Material: Steel Mounting: THM Number of Tabs: 5 Orientation: Vertical Tab Size: .250 [6.4] x .032 [.81] Terminal Style: Headers Terminal Type: Quick-Fit MALE QUICK FIT -HEADER ASSMBLY

Part Number: 7835

  • Material: Steel
  • Mounting: THM
  • Number of Tabs: 5
  • Orientation: Vertical
  • Tab Size: .250 [6.4] x .032 [.81]
  • Terminal Style: Headers
  • Terminal Type: Quick-Fit

MALE QUICK FIT -HEADER ASSMBLY

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 7835
Product Name 5 Tabs Quick Fit Header
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Swage
View Details
Double Turret Terminal .054
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
For .022 -.034
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
.025
Keystone Electronics Corp.
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details