Keystone Electronics Corp. .020" PCB Pin Gold, Swage Mount 1372-2

Description
Part Number: 1372-2 Finish/Plating: Gold Plate Length: .082 [2.1] Material: Brass Mounting: Swage Mount Pin Size: 0.020 RoHS: Yes Type: Micro Pins
Request a Quote
Description
Part Number: 1372-2 Finish/Plating: Gold Plate Length: .082 [2.1] Material: Brass Mounting: Swage Mount Pin Size: 0.020 RoHS: Yes Type: Micro Pins
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Micro pins for PCB mounting, available in swage mount configuration, with a pin diameter of 0.020 inches (0.51 mm) and a length of 0.082 inches (2.1 mm), plated in gold per MIL-G-45204. Constructed from brass conforming to ASTM-B16, rated for use with 0.093-inch (2.36 mm) thick boards. RoHS compliant and designed for high-density packaging.

Datasheet Summary
Powered by GS/AI

Micro pins for PCB mounting, available in swage mount configuration, with a pin diameter of 0.020 inches (0.51 mm) and a length of 0.082 inches (2.1 mm), plated in gold per MIL-G-45204. Constructed from brass conforming to ASTM-B16, rated for use with 0.093-inch (2.36 mm) thick boards. RoHS compliant and designed for high-density packaging.

Suppliers

Company
Product
Description
Supplier Links
.020
New Hyde Park, NY, USA
.020" PCB Pin Gold, Swage Mount
1372-2
.020" PCB Pin Gold, Swage Mount 1372-2
Part Number: 1372-2 Finish/Plating: Gold Plate Length: .082 [2.1] Material: Brass Mounting: Swage Mount Pin Size: 0.020 RoHS: Yes Type: Micro Pins

Part Number: 1372-2

  • Finish/Plating: Gold Plate
  • Length: .082 [2.1]
  • Material: Brass
  • Mounting: Swage Mount
  • Pin Size: 0.020
  • RoHS: Yes
  • Type: Micro Pins
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1372-2
Product Name .020" PCB Pin Gold, Swage Mount
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

TO-3 Socket-PCB Mount - 4600 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Socket
Socket Type Transistor Sockets
View Details
2 suppliers
For .015 -.021
Specs
Product Type PCB Pins; PCB Receptacles
Mounting Press-fit / Solderless Technology
Contact Plating Gold; Tin/Gold
View Details
.040
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
.031
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Solder
View Details