Keystone Electronics Corp. 2 Tabs Quick Fit Header 7832

Description
Part Number: 7832 Material: Steel Mounting: THM Number of Tabs: 2 Orientation: Vertical Tab Size: .250 [6.4] x .032 [.81] Terminal Style: Headers Terminal Type: Quick-Fit MALE QUICK FIT -HEADER ASSMBLY
Request a Quote
Description
Part Number: 7832 Material: Steel Mounting: THM Number of Tabs: 2 Orientation: Vertical Tab Size: .250 [6.4] x .032 [.81] Terminal Style: Headers Terminal Type: Quick-Fit MALE QUICK FIT -HEADER ASSMBLY
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7832 is a vertical, two-tab quick-fit header assembly with steel tabs, designed for rugged multi-insertion applications. It features a thermoplastic insulator rated UL 94V-0 and supports a current rating of 15 amps at 500V AC. The terminal dimensions are 0.250 in (6.4 mm) by 0.032 in (0.81 mm), and the overall length is 0.362 in (8.2 mm). The assembly is suitable for wave soldering and maintains terminal perpendicularity for enhanced PCB retention. Temperature range is -50°C to +145°C.

Datasheet Summary
Powered by GS/AI

The 7832 is a vertical, two-tab quick-fit header assembly with steel tabs, designed for rugged multi-insertion applications. It features a thermoplastic insulator rated UL 94V-0 and supports a current rating of 15 amps at 500V AC. The terminal dimensions are 0.250 in (6.4 mm) by 0.032 in (0.81 mm), and the overall length is 0.362 in (8.2 mm). The assembly is suitable for wave soldering and maintains terminal perpendicularity for enhanced PCB retention. Temperature range is -50°C to +145°C.

Suppliers

Company
Product
Description
Supplier Links
2 Tabs Quick Fit Header - 7832 - Keystone Electronics Corp.
New Hyde Park, NY, USA
2 Tabs Quick Fit Header
7832
2 Tabs Quick Fit Header 7832
Part Number: 7832 Material: Steel Mounting: THM Number of Tabs: 2 Orientation: Vertical Tab Size: .250 [6.4] x .032 [.81] Terminal Style: Headers Terminal Type: Quick-Fit MALE QUICK FIT -HEADER ASSMBLY

Part Number: 7832

  • Material: Steel
  • Mounting: THM
  • Number of Tabs: 2
  • Orientation: Vertical
  • Tab Size: .250 [6.4] x .032 [.81]
  • Terminal Style: Headers
  • Terminal Type: Quick-Fit

MALE QUICK FIT -HEADER ASSMBLY

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 7832
Product Name 2 Tabs Quick Fit Header
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

5 Tabs Quick Fit Header - 7815 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 500 volts
View Details
For .015 -.025
Specs
Product Type PCB Pins
Mounting Press-fit / Solderless Technology
Contact Plating Gold; Tin/Gold
View Details
6 Tabs Quick Fit Header - 7816 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 500 volts
View Details
For .015 -.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details