Keystone Electronics Corp. For .022 -.034" Pins, Solder Mount Jack 1673

Description
Part Number: 1673 Finish/Plating: Tin/Gold Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .022 -.034" RoHS: No Type: Micro Jack
Request a Quote Datasheet
Description
Part Number: 1673 Finish/Plating: Tin/Gold Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .022 -.034" RoHS: No Type: Micro Jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
For .022 -.034
New Hyde Park, NY, USA
For .022 -.034" Pins, Solder Mount Jack
1673
For .022 -.034" Pins, Solder Mount Jack 1673
Part Number: 1673 Finish/Plating: Tin/Gold Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .022 -.034" RoHS: No Type: Micro Jack

Part Number: 1673

  • Finish/Plating: Tin/Gold
  • Material: Brass Body / Beryllium Copper Spring
  • Mounting: Solder Mount
  • Pin Size: .022 -.034"
  • RoHS: No
  • Type: Micro Jack
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1673
Product Name For .022 -.034" Pins, Solder Mount Jack
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Hollow Turret Terminal .078
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Single Turret Terminal .115
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
PTFE Insulated Pin to Pin Feed Thru Terminal - 11152 - Keystone Electronics Corp.
Specs
Product Type PCB Pins
Voltage Rating 2 volts
View Details