Keystone Electronics Corp.
For .032 -.046" Pins, Solder Mount Jack
1414
Description
Part Number: 1414
Finish/Plating: Gold/Gold
Material: Brass Body / Beryllium Copper Spring
Mounting: Solder Mount
Pin Size: .032 -.046"
RoHS: Yes
Type: Jacks
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 1414
Finish/Plating: Gold/Gold
Material: Brass Body / Beryllium Copper Spring
Mounting: Solder Mount
Pin Size: .032 -.046"
RoHS: Yes
Type: Jacks
Request a Quote
Email Supplier
Datasheet
Suppliers
For .032 -.046" Pins, Solder Mount Jack
1414
Part Number: 1414
Finish/Plating: Gold/Gold
Material: Brass Body / Beryllium Copper Spring
Mounting: Solder Mount
Pin Size: .032 -.046"
RoHS: Yes
Type: Jacks
Part Number: 1414
- Finish/Plating: Gold/Gold
- Material: Brass Body / Beryllium Copper Spring
- Mounting: Solder Mount
- Pin Size: .032 -.046"
- RoHS: Yes
- Type: Jacks
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
1414 |
|
Product Name
|
For .032 -.046" Pins, Solder Mount Jack |
|
Product Type
|
PCB Pins
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Mounting
Swage; Solder
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Contact Plating
Bright Tin
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Mounting
Press-fit / Solderless Technology
Contact Plating
Gold; Tin/Gold
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Contact Plating
Bright Tin
View Details