Keystone Electronics Corp. 3 Tabs Quick Fit Header 7803

Description
Part Number: 7803 Finish/Plating: Bright Tin Material: Brass Mounting: THM Number of Tabs: 3 Orientation: Horizontal Tab Size: .250 [6.4] x .032 [.81] MALE QUICK FIT -HEADER ASSMBLY
Request a Quote
Description
Part Number: 7803 Finish/Plating: Bright Tin Material: Brass Mounting: THM Number of Tabs: 3 Orientation: Horizontal Tab Size: .250 [6.4] x .032 [.81] MALE QUICK FIT -HEADER ASSMBLY
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7803 is a horizontal, pre-assembled Quick-Fit header with three brass tabs, designed for rugged multi-insertion applications and secure PC board retention. It features a thermoplastic insulator rated UL 94V-0 and supports a current rating of 15 amps at 500V AC with a temperature range of -50°C to +145°C. The tab dimensions are 0.250 inches (6.4 mm) wide and 0.032 inches (0.81 mm) thick, with an overall length of 0.562 inches (14.3 mm). The header is tin-plated and suitable for wave soldering.

Datasheet Summary
Powered by GS/AI

The 7803 is a horizontal, pre-assembled Quick-Fit header with three brass tabs, designed for rugged multi-insertion applications and secure PC board retention. It features a thermoplastic insulator rated UL 94V-0 and supports a current rating of 15 amps at 500V AC with a temperature range of -50°C to +145°C. The tab dimensions are 0.250 inches (6.4 mm) wide and 0.032 inches (0.81 mm) thick, with an overall length of 0.562 inches (14.3 mm). The header is tin-plated and suitable for wave soldering.

Suppliers

Company
Product
Description
Supplier Links
3 Tabs Quick Fit Header - 7803 - Keystone Electronics Corp.
New Hyde Park, NY, USA
3 Tabs Quick Fit Header
7803
3 Tabs Quick Fit Header 7803
Part Number: 7803 Finish/Plating: Bright Tin Material: Brass Mounting: THM Number of Tabs: 3 Orientation: Horizontal Tab Size: .250 [6.4] x .032 [.81] MALE QUICK FIT -HEADER ASSMBLY

Part Number: 7803

  • Finish/Plating: Bright Tin
  • Material: Brass
  • Mounting: THM
  • Number of Tabs: 3
  • Orientation: Horizontal
  • Tab Size: .250 [6.4] x .032 [.81]

MALE QUICK FIT -HEADER ASSMBLY

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 7803
Product Name 3 Tabs Quick Fit Header
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

2 Tabs Quick Fit Header - 7802 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 500 volts
View Details
For .032 -.046
Specs
Product Type PCB Pins
Mounting Swage
Contact Plating Gold; Tin/Gold
View Details
.024
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Socket - 70182107 - Allied Electronics, Inc.
Keystone Electronics Corp.
Specs
Product Type IC Socket
Socket Type Transistor Sockets
Contact Plating Tin
View Details