Keystone Electronics Corp.
For .015 -.025" Pins, Press Fit IC Jack
3504
Description
Part Number: 3504
Finish/Plating: Tin/Gold
Length: .360 [9.1]
Material: Brass Body / Beryllium Copper Spring
Mounting: Press-Fit
Pin Size: .015 -.025"
RoHS: No
Type: Jacks
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 3504
Finish/Plating: Tin/Gold
Length: .360 [9.1]
Material: Brass Body / Beryllium Copper Spring
Mounting: Press-Fit
Pin Size: .015 -.025"
RoHS: No
Type: Jacks
Request a Quote
Email Supplier
Datasheet
Suppliers
For .015 -.025" Pins, Press Fit IC Jack
3504
Part Number: 3504
Finish/Plating: Tin/Gold
Length: .360 [9.1]
Material: Brass Body / Beryllium Copper Spring
Mounting: Press-Fit
Pin Size: .015 -.025"
RoHS: No
Type: Jacks
Part Number: 3504
- Finish/Plating: Tin/Gold
- Length: .360 [9.1]
- Material: Brass Body / Beryllium Copper Spring
- Mounting: Press-Fit
- Pin Size: .015 -.025"
- RoHS: No
- Type: Jacks
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
3504 |
|
Product Name
|
For .015 -.025" Pins, Press Fit IC Jack |
|
Product Type
|
PCB Pins
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
RoHS Compliant
RoHS Compliant
Contact Plating
Gold; Gold Plate
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Mounting
Swage
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Contact Plating
Bright Tin
View Details