Keystone Electronics Corp. For .032 -.046" Pins, Solder Mount Jack 1678

Description
Part Number: 1678 Finish/Plating: Tin/Tin Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .032 -.046" RoHS: No
Request a Quote
Description
Part Number: 1678 Finish/Plating: Tin/Tin Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .032 -.046" RoHS: No
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Micro jack for .032 to .046 inch pins with solder mount and tin/tin plating, featuring a .089 inch (2.26 mm) holesize and non-RoHS compliant mounting. The jack has a 4-finger closed entry contact design and is designed for use with .032 to .046 inch diameter pins.

Datasheet Summary
Powered by GS/AI

Micro jack for .032 to .046 inch pins with solder mount and tin/tin plating, featuring a .089 inch (2.26 mm) holesize and non-RoHS compliant mounting. The jack has a 4-finger closed entry contact design and is designed for use with .032 to .046 inch diameter pins.

Suppliers

Company
Product
Description
Supplier Links
For .032 -.046
New Hyde Park, NY, USA
For .032 -.046" Pins, Solder Mount Jack
1678
For .032 -.046" Pins, Solder Mount Jack 1678
Part Number: 1678 Finish/Plating: Tin/Tin Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .032 -.046" RoHS: No

Part Number: 1678

  • Finish/Plating: Tin/Tin
  • Material: Brass Body / Beryllium Copper Spring
  • Mounting: Solder Mount
  • Pin Size: .032 -.046"
  • RoHS: No
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1678
Product Name For .032 -.046" Pins, Solder Mount Jack
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

Triple Turret Terminal .062
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Swage
View Details
RECEDING PIN .069
Keystone Electronics Corp.
Specs
Product Type PCB Pins
View Details
For .048 -.064
Specs
Product Type PCB Pins; PCB Receptacles
Mounting Solder
Contact Plating Gold; Tin/Gold
View Details