Keystone Electronics Corp. 4 Tabs Quick Fit Header 7824

Description
Part Number: 7824 Material: Steel Mounting: THM Number of Tabs: 4 Orientation: Horizontal Tab Size: .250 [6.4] x .032 [.81] Terminal Style: Headers Terminal Type: Quick-Fit MALE QUICK FIT -HEADER ASSMBLY
Request a Quote
Description
Part Number: 7824 Material: Steel Mounting: THM Number of Tabs: 4 Orientation: Horizontal Tab Size: .250 [6.4] x .032 [.81] Terminal Style: Headers Terminal Type: Quick-Fit MALE QUICK FIT -HEADER ASSMBLY
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7824 is a horizontal Sturdi-Mount PC quick-fit header with 4 brass tabs, designed for rugged multi-insertion applications and board retention. It features a thermoplastic insulator rated UL 94V-0, with terminals capable of 15 amps at 500V AC and a temperature range of -50°C to +145°C. The tab size is .250 (6.4 mm) thick at .032 (.81 mm), and the overall length is .762 (19.4 mm). Rivet mount Quick-Fit terminals meet NEMA 2-E201546 and UL 310 specifications.

Datasheet Summary
Powered by GS/AI

The 7824 is a horizontal Sturdi-Mount PC quick-fit header with 4 brass tabs, designed for rugged multi-insertion applications and board retention. It features a thermoplastic insulator rated UL 94V-0, with terminals capable of 15 amps at 500V AC and a temperature range of -50°C to +145°C. The tab size is .250 (6.4 mm) thick at .032 (.81 mm), and the overall length is .762 (19.4 mm). Rivet mount Quick-Fit terminals meet NEMA 2-E201546 and UL 310 specifications.

Suppliers

Company
Product
Description
Supplier Links
4 Tabs Quick Fit Header - 7824 - Keystone Electronics Corp.
New Hyde Park, NY, USA
4 Tabs Quick Fit Header
7824
4 Tabs Quick Fit Header 7824
Part Number: 7824 Material: Steel Mounting: THM Number of Tabs: 4 Orientation: Horizontal Tab Size: .250 [6.4] x .032 [.81] Terminal Style: Headers Terminal Type: Quick-Fit MALE QUICK FIT -HEADER ASSMBLY

Part Number: 7824

  • Material: Steel
  • Mounting: THM
  • Number of Tabs: 4
  • Orientation: Horizontal
  • Tab Size: .250 [6.4] x .032 [.81]
  • Terminal Style: Headers
  • Terminal Type: Quick-Fit

MALE QUICK FIT -HEADER ASSMBLY

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 7824
Product Name 4 Tabs Quick Fit Header
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
.080
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
.030
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Single Turret Terminal .145
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details