Keystone Electronics Corp. .025" PCB Pin Gold, Swage Mount 1407-2

Description
Part Number: 1407-2 Finish/Plating: Gold Plate Material: Brass Mounting: Swage Mount Pin Size: 0.025 RoHS: Yes Type: Micro Pins
Request a Quote
Description
Part Number: 1407-2 Finish/Plating: Gold Plate Material: Brass Mounting: Swage Mount Pin Size: 0.025 RoHS: Yes Type: Micro Pins
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1407-2 is a .025 inch (0.64 mm) diameter gold-plated micro pin designed for swage mounting on printed circuit boards. It has a length of 0.082 inch (2.1 mm) and is intended for mating with standard micro jacks. The pin is made of brass with gold plating conforming to MIL-G-45204, and it is RoHS compliant. The mounting hole diameter is 0.040 inch (1.01 mm).

Datasheet Summary
Powered by GS/AI

The 1407-2 is a .025 inch (0.64 mm) diameter gold-plated micro pin designed for swage mounting on printed circuit boards. It has a length of 0.082 inch (2.1 mm) and is intended for mating with standard micro jacks. The pin is made of brass with gold plating conforming to MIL-G-45204, and it is RoHS compliant. The mounting hole diameter is 0.040 inch (1.01 mm).

Suppliers

Company
Product
Description
Supplier Links
.025
New Hyde Park, NY, USA
.025" PCB Pin Gold, Swage Mount
1407-2
.025" PCB Pin Gold, Swage Mount 1407-2
Part Number: 1407-2 Finish/Plating: Gold Plate Material: Brass Mounting: Swage Mount Pin Size: 0.025 RoHS: Yes Type: Micro Pins

Part Number: 1407-2

  • Finish/Plating: Gold Plate
  • Material: Brass
  • Mounting: Swage Mount
  • Pin Size: 0.025
  • RoHS: Yes
  • Type: Micro Pins
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1407-2
Product Name .025" PCB Pin Gold, Swage Mount
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

For .025 -.037
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details
SMT (Compact) Jumper - 5100 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Mounting SMT
Contact Plating Silver; Silver Plate
View Details
Double Turret Terminal .082
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
.024
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Swage
View Details