Keystone Electronics Corp.
Single Turret Terminal .145" Long
1572-4
Description
Part Number: 1572-4
Finish/Plating: Bright Tin
For Panel Thickness: .125 [3.18]
Length: .145 [3.7]
Material: Brass
Mounting Hole: 0.076
Type: Solder Turret Terminal
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 1572-4
Finish/Plating: Bright Tin
For Panel Thickness: .125 [3.18]
Length: .145 [3.7]
Material: Brass
Mounting Hole: 0.076
Type: Solder Turret Terminal
Request a Quote
Email Supplier
Datasheet
Suppliers
Single Turret Terminal .145" Long
1572-4
Part Number: 1572-4
Finish/Plating: Bright Tin
For Panel Thickness: .125 [3.18]
Length: .145 [3.7]
Material: Brass
Mounting Hole: 0.076
Type: Solder Turret Terminal
Part Number: 1572-4
- Finish/Plating: Bright Tin
- For Panel Thickness: .125 [3.18]
- Length: .145 [3.7]
- Material: Brass
- Mounting Hole: 0.076
- Type: Solder Turret Terminal
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
1572-4 |
|
Product Name
|
Single Turret Terminal .145" Long |
|
Product Type
|
PCB Pins
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Product Type
PCB Pins; PCB Receptacles
RoHS Compliant
RoHS Compliant
Mounting
Press-fit / Solderless Technology
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Mounting
Through-Hole
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Mounting
Press-fit / Solderless Technology
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Contact Plating
Bright Tin
View Details