Keystone Electronics Corp. .030" PCB Pin Gold, Swage Mount 1374-2

Description
Part Number: 1374-2 Finish/Plating: Gold Plate Length: .082 [2.1] Material: Brass Mounting: Swage Mount Pin Size: 0.030 RoHS: Yes Type: Micro Pins
Request a Quote
Description
Part Number: 1374-2 Finish/Plating: Gold Plate Length: .082 [2.1] Material: Brass Mounting: Swage Mount Pin Size: 0.030 RoHS: Yes Type: Micro Pins
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1374-2 is a .030 inch (0.76 mm) diameter swage mount micro pin with a length of 0.082 inch (2.1 mm) and a mounting hole diameter of 0.067 inch. It is made of solid nickel silver with a gold plating.

Datasheet Summary
Powered by GS/AI

The 1374-2 is a .030 inch (0.76 mm) diameter swage mount micro pin with a length of 0.082 inch (2.1 mm) and a mounting hole diameter of 0.067 inch. It is made of solid nickel silver with a gold plating.

Suppliers

Company
Product
Description
Supplier Links
.030
New Hyde Park, NY, USA
.030" PCB Pin Gold, Swage Mount
1374-2
.030" PCB Pin Gold, Swage Mount 1374-2
Part Number: 1374-2 Finish/Plating: Gold Plate Length: .082 [2.1] Material: Brass Mounting: Swage Mount Pin Size: 0.030 RoHS: Yes Type: Micro Pins

Part Number: 1374-2

  • Finish/Plating: Gold Plate
  • Length: .082 [2.1]
  • Material: Brass
  • Mounting: Swage Mount
  • Pin Size: 0.030
  • RoHS: Yes
  • Type: Micro Pins
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1374-2
Product Name .030" PCB Pin Gold, Swage Mount
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

.040
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
For .015 -.025
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Gold; Tin/Gold
View Details
PTFE Insulated Top Mount Solder Terminal - 11302 - Keystone Electronics Corp.
Specs
Product Type PCB Pins
Mounting Solder
Voltage Rating 2 volts
View Details
Forked Turret Terminal .172
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details