Keystone Electronics Corp. 5 Tabs Low Profile Quick Fit Header 7820

Description
Part Number: 7820 Material: Brass Mounting: THM Number of Tabs: 5 Orientation: Vertical Tab Size: .250 [6.4] x .032 [.81] Terminal Style: Headers Terminal Type: Quick Fit - 250 Tab
Request a Quote
Description
Part Number: 7820 Material: Brass Mounting: THM Number of Tabs: 5 Orientation: Vertical Tab Size: .250 [6.4] x .032 [.81] Terminal Style: Headers Terminal Type: Quick Fit - 250 Tab
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7820 is a five-tab low-profile vertical quick-fit header with brass tabs, tin-plated, and a thermoplastic insulator rated UL 94V-0. It supports a current rating of 15 amps at 500V AC and operates from -50°C to +145°C. Its tab dimensions are 0.250 inches (6.4 mm) wide and 0.032 inches (0.81 mm) thick, with a length of 0.910 inches (23.1 mm). The header is designed for rugged multi-insertion applications and maintains terminal alignment for wave soldering.

Datasheet Summary
Powered by GS/AI

The 7820 is a five-tab low-profile vertical quick-fit header with brass tabs, tin-plated, and a thermoplastic insulator rated UL 94V-0. It supports a current rating of 15 amps at 500V AC and operates from -50°C to +145°C. Its tab dimensions are 0.250 inches (6.4 mm) wide and 0.032 inches (0.81 mm) thick, with a length of 0.910 inches (23.1 mm). The header is designed for rugged multi-insertion applications and maintains terminal alignment for wave soldering.

Suppliers

Company
Product
Description
Supplier Links
5 Tabs Low Profile Quick Fit Header - 7820 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5 Tabs Low Profile Quick Fit Header
7820
5 Tabs Low Profile Quick Fit Header 7820
Part Number: 7820 Material: Brass Mounting: THM Number of Tabs: 5 Orientation: Vertical Tab Size: .250 [6.4] x .032 [.81] Terminal Style: Headers Terminal Type: Quick Fit - 250 Tab

Part Number: 7820

  • Material: Brass
  • Mounting: THM
  • Number of Tabs: 5
  • Orientation: Vertical
  • Tab Size: .250 [6.4] x .032 [.81]
  • Terminal Style: Headers
  • Terminal Type: Quick Fit - 250 Tab
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 7820
Product Name 5 Tabs Low Profile Quick Fit Header
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

For .025 -.037
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
3 Tabs Quick Fit Header - 7813 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 500 volts
View Details
2 suppliers
.035
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
.018
Keystone Electronics Corp.
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details