Keystone Electronics Corp. PTFE Insulated Top Mount Solder Terminal 11320

Description
Part Number: 11320 Mounting Hole: .136 3.5] Pin Size: 0.080 Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass
Request a Quote
Description
Part Number: 11320 Mounting Hole: .136 3.5] Pin Size: 0.080 Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 11320 is a PTFE-insulated top mount solder terminal with a brass tin-plated terminal, white PTFE bushing, and a mounting hole diameter of 0.136 inch (3.5 mm). The pin diameter is 0.080 inch (2.0 mm), with a terminal length of 0.150 inch (3.8 mm), a terminal width of 0.172 inch (4.4 mm), and a bushing length of 0.148 inch (3.8 mm). It is designed for high-density packaging with outstanding electrical, mechanical, thermal, and chemical properties, and provides high pull-out strength and torque resistance.

Datasheet Summary
Powered by GS/AI

Part number 11320 is a PTFE-insulated top mount solder terminal with a brass tin-plated terminal, white PTFE bushing, and a mounting hole diameter of 0.136 inch (3.5 mm). The pin diameter is 0.080 inch (2.0 mm), with a terminal length of 0.150 inch (3.8 mm), a terminal width of 0.172 inch (4.4 mm), and a bushing length of 0.148 inch (3.8 mm). It is designed for high-density packaging with outstanding electrical, mechanical, thermal, and chemical properties, and provides high pull-out strength and torque resistance.

Suppliers

Company
Product
Description
Supplier Links
PTFE Insulated Top Mount Solder Terminal - 11320 - Keystone Electronics Corp.
New Hyde Park, NY, USA
PTFE Insulated Top Mount Solder Terminal
11320
PTFE Insulated Top Mount Solder Terminal 11320
Part Number: 11320 Mounting Hole: .136 3.5] Pin Size: 0.080 Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass

Part Number: 11320

  • Mounting Hole: .136 3.5]
  • Pin Size: 0.080
  • Terminal Style: PTFE Insulated
  • Pin Material: Tin Plated Brass
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 11320
Product Name PTFE Insulated Top Mount Solder Terminal
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

5 Tabs Low Profile Quick Fit Header - 7820 - Keystone Electronics Corp.
Specs
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 500 volts
View Details
For .032 -.046
Specs
Product Type PCB Pins
Contact Plating Tin/Tin
View Details
For .025 -.037
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Tin/Tin
View Details
PTFE Insulated Top Mount Solder Terminal - 11301 - Keystone Electronics Corp.
Specs
Product Type PCB Pins
Mounting Solder
Voltage Rating 2 volts
View Details