Keystone Electronics Corp. .025" PCB Pin Tin,Swage Mount 1427-2

Description
Part Number: 1427-2 Finish/Plating: Bright Tin Length: .082 [2.1] Material: Brass Mounting: Swage Mount Pin Size: 0.025 RoHS: Yes
Request a Quote
Description
Part Number: 1427-2 Finish/Plating: Bright Tin Length: .082 [2.1] Material: Brass Mounting: Swage Mount Pin Size: 0.025 RoHS: Yes
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1427-2 is a tin-plated micro pin for swage mounting, with a diameter of 0.025 inch (0.64 mm) and a length of 0.082 inch (2.1 mm). It is designed for use with standard micro jacks and meets RoHS compliance. The pin is made of brass, as specified for board thicknesses up to 0.125 inch (3.2 mm), and its plating thickness conforms to MIL-T-10727, Type 1. The mounting hole diameter is 0.043 inch (1.09 mm).

Datasheet Summary
Powered by GS/AI

The 1427-2 is a tin-plated micro pin for swage mounting, with a diameter of 0.025 inch (0.64 mm) and a length of 0.082 inch (2.1 mm). It is designed for use with standard micro jacks and meets RoHS compliance. The pin is made of brass, as specified for board thicknesses up to 0.125 inch (3.2 mm), and its plating thickness conforms to MIL-T-10727, Type 1. The mounting hole diameter is 0.043 inch (1.09 mm).

Suppliers

Company
Product
Description
Supplier Links
.025
New Hyde Park, NY, USA
.025" PCB Pin Tin,Swage Mount
1427-2
.025" PCB Pin Tin,Swage Mount 1427-2
Part Number: 1427-2 Finish/Plating: Bright Tin Length: .082 [2.1] Material: Brass Mounting: Swage Mount Pin Size: 0.025 RoHS: Yes

Part Number: 1427-2

  • Finish/Plating: Bright Tin
  • Length: .082 [2.1]
  • Material: Brass
  • Mounting: Swage Mount
  • Pin Size: 0.025
  • RoHS: Yes
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1427-2
Product Name .025" PCB Pin Tin,Swage Mount
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

.017
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
PTFE Threaded Turret Terminal - 11350 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type PCB Pins
Voltage Rating 2 volts
View Details
.040
Keystone Electronics Corp.
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details
For .032 -.046
Specs
Product Type PCB Pins
Mounting Press-fit / Solderless Technology
Contact Plating Gold; Tin/Gold
View Details