Keystone Electronics Corp.
4 Tabs Low Profile Quick Fit Header
7819
Description
Part Number: 7819
Material: Brass
Mounting: THM
Number of Tabs: 4
Orientation: Vertical
Tab Size: .250 [6.4] x .032 [.81]
Terminal Style: Headers
Terminal Type: Quick Fit - 250 Tab
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 7819
Material: Brass
Mounting: THM
Number of Tabs: 4
Orientation: Vertical
Tab Size: .250 [6.4] x .032 [.81]
Terminal Style: Headers
Terminal Type: Quick Fit - 250 Tab
Request a Quote
Email Supplier
Datasheet
Suppliers
4 Tabs Low Profile Quick Fit Header
7819
Part Number: 7819
Material: Brass
Mounting: THM
Number of Tabs: 4
Orientation: Vertical
Tab Size: .250 [6.4] x .032 [.81]
Terminal Style: Headers
Terminal Type: Quick Fit - 250 Tab
Part Number: 7819
- Material: Brass
- Mounting: THM
- Number of Tabs: 4
- Orientation: Vertical
- Tab Size: .250 [6.4] x .032 [.81]
- Terminal Style: Headers
- Terminal Type: Quick Fit - 250 Tab
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
7819 |
|
Product Name
|
4 Tabs Low Profile Quick Fit Header |
|
Product Type
|
IC Headers
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Product Type
PCB Pins
Voltage Rating
2 volts
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Contact Plating
Bright Tin
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Contact Plating
Bright Tin
View Details
Keystone Electronics Corp.
Product Type
IC Headers
Mounting
Through-Hole
Voltage Rating
500 volts
View Details