Keystone Electronics Corp. Recessed Bumper-#4 Screw 727

Description
Part Number: 727 Color: Black D Diameter: .562 (14.3) Height: .375 [9.5] Material: Rubber Style: Recessed Type: Bumper
Request a Quote
Description
Part Number: 727 Color: Black D Diameter: .562 (14.3) Height: .375 [9.5] Material: Rubber Style: Recessed Type: Bumper
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 727 is a recessed bumper with a rubber BUNA S body, designed for mounting with a #4 screw. It has a diameter of 0.562 inches (14.3 mm), a height of 0.375 inches (9.5 mm), a base diameter of 0.218 inches (5.5 mm), a screw hole diameter of 0.187 inches (4.7 mm), and a depth of 0.115 inches (2.9 mm). The bumper is black and provides shock absorption and traction.

Datasheet Summary
Powered by GS/AI

Part number 727 is a recessed bumper with a rubber BUNA S body, designed for mounting with a #4 screw. It has a diameter of 0.562 inches (14.3 mm), a height of 0.375 inches (9.5 mm), a base diameter of 0.218 inches (5.5 mm), a screw hole diameter of 0.187 inches (4.7 mm), and a depth of 0.115 inches (2.9 mm). The bumper is black and provides shock absorption and traction.

Suppliers

Company
Product
Description
Supplier Links
Recessed Bumper-#4 Screw - 727 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Recessed Bumper-#4 Screw
727
Recessed Bumper-#4 Screw 727
Part Number: 727 Color: Black D Diameter: .562 (14.3) Height: .375 [9.5] Material: Rubber Style: Recessed Type: Bumper

Part Number: 727

  • Color: Black
  • D Diameter: .562 (14.3)
  • Height: .375 [9.5]
  • Material: Rubber
  • Style: Recessed
  • Type: Bumper
Buy Now Datasheet
Bumper, Recessed; Vinyl; 0.562 in.; 0.375 in.; 0.218 in.; 0.187 in.; 0.115 in. - 70182664 - Allied Electronics, Inc.
Fort Worth, TX, USA
Bumper, Recessed; Vinyl; 0.562 in.; 0.375 in.; 0.218 in.; 0.187 in.; 0.115 in.
70182664
Bumper, Recessed; Vinyl; 0.562 in.; 0.375 in.; 0.218 in.; 0.187 in.; 0.115 in. 70182664
Rubber Body , Black or Gray , Recessed Bumper Provides excellent traction and shock absorbing qualities.

Rubber Body , Black or Gray , Recessed Bumper
Provides excellent traction and shock absorbing qualities.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. Allied Electronics, Inc.
Product Category Bumpers Bumpers
Product Number 727 70182664
Product Name Recessed Bumper-#4 Screw Bumper, Recessed; Vinyl; 0.562 in.; 0.375 in.; 0.218 in.; 0.187 in.; 0.115 in.
Unlock Full Specs
to access all available technical data

Similar Products