Keystone Electronics Corp. Shorting Plug .200" wide Black 1460B

Description
Part Number: 1460B Color: Black Finish/Plating: Gold Plate Length: .200 (5.1) Material: Polypropylene Pin Size: 0.040 RoHS: Yes Type: Micro Pins
Request a Quote Datasheet
Description
Part Number: 1460B Color: Black Finish/Plating: Gold Plate Length: .200 (5.1) Material: Polypropylene Pin Size: 0.040 RoHS: Yes Type: Micro Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shorting Plug .200
New Hyde Park, NY, USA
Shorting Plug .200" wide Black
1460B
Shorting Plug .200" wide Black 1460B
Part Number: 1460B Color: Black Finish/Plating: Gold Plate Length: .200 (5.1) Material: Polypropylene Pin Size: 0.040 RoHS: Yes Type: Micro Pins

Part Number: 1460B

  • Color: Black
  • Finish/Plating: Gold Plate
  • Length: .200 (5.1)
  • Material: Polypropylene
  • Pin Size: 0.040
  • RoHS: Yes
  • Type: Micro Pins
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1460B
Product Name Shorting Plug .200" wide Black
RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

.040
Keystone Electronics Corp.
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details
Single Turret Terminal .109
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
4 Tabs Low Profile Quick Fit Header - 7829 - Keystone Electronics Corp.
Specs
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 500 volts
View Details
.030
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details