Keystone Electronics Corp.
.018" PCB Pin Gold, Press Fit
1990-2
Description
Part Number: 1990-2
Finish/Plating: Gold Plate
For Panel Thickness: .062 [1.57]
Material: Brass
Mounting: Press-Fit
Pin Size: 0.018
RoHS: Yes
Type: Micro Pins
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 1990-2
Finish/Plating: Gold Plate
For Panel Thickness: .062 [1.57]
Material: Brass
Mounting: Press-Fit
Pin Size: 0.018
RoHS: Yes
Type: Micro Pins
Request a Quote
Email Supplier
Datasheet
Suppliers
.018" PCB Pin Gold, Press Fit
1990-2
Part Number: 1990-2
Finish/Plating: Gold Plate
For Panel Thickness: .062 [1.57]
Material: Brass
Mounting: Press-Fit
Pin Size: 0.018
RoHS: Yes
Type: Micro Pins
Part Number: 1990-2
- Finish/Plating: Gold Plate
- For Panel Thickness: .062 [1.57]
- Material: Brass
- Mounting: Press-Fit
- Pin Size: 0.018
- RoHS: Yes
- Type: Micro Pins
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
1990-2 |
|
Product Name
|
.018" PCB Pin Gold, Press Fit |
|
Product Type
|
PCB Pins
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Mounting
Swage
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Mounting
Swage
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Contact Plating
Bright Tin
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Mounting
Solder
Voltage Rating
2 volts
View Details