Keystone Electronics Corp. For .032 -.046" Pins, Swage Mount Jack 1478-1

Description
Part Number: 1478-1 Finish/Plating: Tin/Gold Length: .062 [1.6] Material: Brass Body / Beryllium Copper Spring Mounting: Swage Mount Pin Size: .032 -.046" RoHS: No Type: Micro Jack
Request a Quote
Description
Part Number: 1478-1 Finish/Plating: Tin/Gold Length: .062 [1.6] Material: Brass Body / Beryllium Copper Spring Mounting: Swage Mount Pin Size: .032 -.046" RoHS: No Type: Micro Jack
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Keystone Electronics Corp. part number 1478-1 is a swage mount jack designed for use with pins ranging from .032 to .046 inches. It features a brass body and a beryllium copper spring, providing durability and reliable performance. The jack has a length of .062 inches (1.6 mm) and is plated with a combination of tin and gold. It is important to note that this product is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. This micro jack is suitable for applications involving miniature components such as transistors, resistors, and integrated circuits.

Datasheet Summary
Powered by GS/AI

The Keystone Electronics Corp. part number 1478-1 is a swage mount jack designed for use with pins ranging from .032 to .046 inches. It features a brass body and a beryllium copper spring, providing durability and reliable performance. The jack has a length of .062 inches (1.6 mm) and is plated with a combination of tin and gold. It is important to note that this product is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. This micro jack is suitable for applications involving miniature components such as transistors, resistors, and integrated circuits.

Suppliers

Company
Product
Description
Supplier Links
For .032 -.046
New Hyde Park, NY, USA
For .032 -.046" Pins, Swage Mount Jack
1478-1
For .032 -.046" Pins, Swage Mount Jack 1478-1
Part Number: 1478-1 Finish/Plating: Tin/Gold Length: .062 [1.6] Material: Brass Body / Beryllium Copper Spring Mounting: Swage Mount Pin Size: .032 -.046" RoHS: No Type: Micro Jack

Part Number: 1478-1

  • Finish/Plating: Tin/Gold
  • Length: .062 [1.6]
  • Material: Brass Body / Beryllium Copper Spring
  • Mounting: Swage Mount
  • Pin Size: .032 -.046"
  • RoHS: No
  • Type: Micro Jack
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1478-1
Product Name For .032 -.046" Pins, Swage Mount Jack
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

.018
Keystone Electronics Corp.
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
PTFE Insulated Terminal Pin - 11069 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type PCB Pins
Voltage Rating 2 volts
View Details
Shorting Plug .250
Keystone Electronics Corp.
Specs
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plate
View Details