Keystone Electronics Corp. .024" PCB Pin Tin, Swage Mount 1426-1

Description
Part Number: 1426-1 Finish/Plating: Bright Tin For Panel Thickness: .031 [.81] Length: .047 [1.2] Material: Brass Mounting: Swage Mount Pin Size: 0.024 RoHS: Yes
Request a Quote
Description
Part Number: 1426-1 Finish/Plating: Bright Tin For Panel Thickness: .031 [.81] Length: .047 [1.2] Material: Brass Mounting: Swage Mount Pin Size: 0.024 RoHS: Yes
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1426-1 is a tin-plated brass micro pin designed for swage mounting, with a diameter of 0.024 inch and a length of 0.047 inch, intended for use with a printed circuit board thickness of 0.031 inch (0.79 mm). It is RoHS compliant and mated with micro jacks in a high-density packaging arrangement.

Datasheet Summary
Powered by GS/AI

The 1426-1 is a tin-plated brass micro pin designed for swage mounting, with a diameter of 0.024 inch and a length of 0.047 inch, intended for use with a printed circuit board thickness of 0.031 inch (0.79 mm). It is RoHS compliant and mated with micro jacks in a high-density packaging arrangement.

Suppliers

Company
Product
Description
Supplier Links
.024
New Hyde Park, NY, USA
.024" PCB Pin Tin, Swage Mount
1426-1
.024" PCB Pin Tin, Swage Mount 1426-1
Part Number: 1426-1 Finish/Plating: Bright Tin For Panel Thickness: .031 [.81] Length: .047 [1.2] Material: Brass Mounting: Swage Mount Pin Size: 0.024 RoHS: Yes

Part Number: 1426-1

  • Finish/Plating: Bright Tin
  • For Panel Thickness: .031 [.81]
  • Length: .047 [1.2]
  • Material: Brass
  • Mounting: Swage Mount
  • Pin Size: 0.024
  • RoHS: Yes
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1426-1
Product Name .024" PCB Pin Tin, Swage Mount
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

For .032 -.046
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Gold; Tin/Gold
View Details
For .025 -.037
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Gold; Tin/Gold
View Details
.018
Keystone Electronics Corp.
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details
PTFE Insulated Terminal Pin - 11065 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type PCB Pins
Voltage Rating 2 volts
View Details