Keystone Electronics Corp. M4 PC Mount 30 Amp-w Screw Assembled 7800-5

Description
Part Number: 7800-5 Color: Blue Current Rating: 30 Amps Mounting: THM Snap-in Screw Packaging: Installed & Captivated Thread: M4 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR Nickel Red Black White Blue Green Yellow
Request a Quote Datasheet
Description
Part Number: 7800-5 Color: Blue Current Rating: 30 Amps Mounting: THM Snap-in Screw Packaging: Installed & Captivated Thread: M4 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR Nickel Red Black White Blue Green Yellow
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M4 PC Mount 30 Amp-w Screw Assembled - 7800-5 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M4 PC Mount 30 Amp-w Screw Assembled
7800-5
M4 PC Mount 30 Amp-w Screw Assembled 7800-5
Part Number: 7800-5 Color: Blue Current Rating: 30 Amps Mounting: THM Snap-in Screw Packaging: Installed & Captivated Thread: M4 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR Nickel Red Black White Blue Green Yellow

Part Number: 7800-5

  • Color: Blue
  • Current Rating: 30 Amps
  • Mounting: THM Snap-in
  • Screw Packaging: Installed & Captivated
  • Thread: M4

Other Screw Options Available

PART NUMBER - SCREW HEAD COLOR
Nickel
Red
Black
White
Blue
Green
Yellow

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Electrical Contacts
Product Number 7800-5
Product Name M4 PC Mount 30 Amp-w Screw Assembled
Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

2 Cell Leaf Spring Contact - 210 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Spring Steel
Plating / Coating Nickel; Nickel Plate
View Details
4 suppliers
2 Cell Battery Contact, A Cell, 18650 - 5207 - Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Steel
Plating / Coating Nickel; Nickel Plate
View Details
Negative Enclosure Contact - 16mm to 30mm Dia cells on T&R - 112TR - Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Stainless; Stainless Steel
Plating / Coating Gold; Gold Plate
View Details
2 suppliers
SMT Leaf Spring Contact-Matte Tin Plate - 5330 - Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Spring Steel
Plating / Coating Tin; Matte Tin
View Details