KEYSTONE ELECTRONICS CORP.
109-2 -- BATTERY CONTACT, LEAF SPRING, THM
Keystone Electronics Corp.
Battery Contact, Leaf Spring, THM
109-2
Description
Part Number: 109-2
# of Cells: 1
Cell Size: Universal
Finish/Plating: Nickel Plate
Material: Spring Steel
Mounting: THM
Type: Contact
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 109-2
# of Cells: 1
Cell Size: Universal
Finish/Plating: Nickel Plate
Material: Spring Steel
Mounting: THM
Type: Contact
Request a Quote
Email Supplier
Datasheet
Suppliers
Battery Contact, Leaf Spring, THM
109-2
Part Number: 109-2
# of Cells: 1
Cell Size: Universal
Finish/Plating: Nickel Plate
Material: Spring Steel
Mounting: THM
Type: Contact
Part Number: 109-2
- # of Cells: 1
- Cell Size: Universal
- Finish/Plating: Nickel Plate
- Material: Spring Steel
- Mounting: THM
- Type: Contact
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Electrical Contacts |
|
Product Number
|
109-2 |
|
Product Name
|
Battery Contact, Leaf Spring, THM |
|
Contact Material
|
Steel; Base Metal
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Contact Material
Steel; Base Metal
Base / Spring Metal
Spring Steel
Plating / Coating
Nickel; Nickel Plate
View Details
Keystone Electronics Corp.
Contact Material
Base Metal
Base / Spring Metal
Brass
Plating / Coating
None
View Details
Keystone Electronics Corp.
Contact Material
Steel; Base Metal
Base / Spring Metal
Steel
Plating / Coating
Nickel; Nickel Plate
View Details
2 suppliers