Keystone Electronics Corp. Retainer Contact, 23Mm Coin Cell, Through Hole; Battery Sizes Accepted Keystone 3005

Description
RETAINER CONTACT, 23MM COIN CELL, THROUGH HOLE; Battery Sizes Accepted:Coin Cell - 23mm; Battery Terminals:Through Hole; Contact Material:Phosphor Bronze; Contact Plating:Nickel Plated Contacts; Product Range:-; Height:0.145" RoHS Compliant: Yes
Datasheet
Description
RETAINER CONTACT, 23MM COIN CELL, THROUGH HOLE; Battery Sizes Accepted:Coin Cell - 23mm; Battery Terminals:Through Hole; Contact Material:Phosphor Bronze; Contact Plating:Nickel Plated Contacts; Product Range:-; Height:0.145" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Retainer Contact, 23Mm Coin Cell, Through Hole; Battery Sizes Accepted Keystone - 66F5627 - Newark, An Avnet Company
Chicago, IL, United States
Retainer Contact, 23Mm Coin Cell, Through Hole; Battery Sizes Accepted Keystone
66F5627
Retainer Contact, 23Mm Coin Cell, Through Hole; Battery Sizes Accepted Keystone 66F5627
RETAINER CONTACT, 23MM COIN CELL, THROUGH HOLE; Battery Sizes Accepted:Coin Cell - 23mm; Battery Terminals:Through Hole; Contact Material:Phosphor Bronze; Contact Plating:Nickel Plated Contacts; Product Range:-; Height:0.145" RoHS Compliant: Yes

RETAINER CONTACT, 23MM COIN CELL, THROUGH HOLE; Battery Sizes Accepted:Coin Cell - 23mm; Battery Terminals:Through Hole; Contact Material:Phosphor Bronze; Contact Plating:Nickel Plated Contacts; Product Range:-; Height:0.145" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 66F5627
Product Name Retainer Contact, 23Mm Coin Cell, Through Hole; Battery Sizes Accepted Keystone
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Copper Tungsten Electrodes -  - Sunstone Engineering
Sunstone Engineering
Specs
Material Copper Tungsten; Tungsten
Shape / Form Button
Applications Welding Electrodes
View Details