KEYSTONE ELECTRONICS CORP.
120 -- POSITIVE LOW PROFILE CONTACT- CELL HEIGHT UP TO 3.2MM TALL
Keystone Electronics Corp.
Positive Low Profile Contact- Cell Height up to 3.2mm tall
120
Description
Part Number: 120
Finish/Plating: Gold Plate
Material: Stainless Steel
Mounting: SMT
Packaging: Bulk
Type: Contact
Matching Negative contacts, or
For Tape & Reel version, request
Accomodates cell diameters from 12mm to 23mm,
Accomodates cell heights up to 3.2mm tall
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 120
Finish/Plating: Gold Plate
Material: Stainless Steel
Mounting: SMT
Packaging: Bulk
Type: Contact
Matching Negative contacts, or
For Tape & Reel version, request
Accomodates cell diameters from 12mm to 23mm,
Accomodates cell heights up to 3.2mm tall
Request a Quote
Email Supplier
Datasheet
Suppliers
Positive Low Profile Contact- Cell Height up to 3.2mm tall
120
Part Number: 120
Finish/Plating: Gold Plate
Material: Stainless Steel
Mounting: SMT
Packaging: Bulk
Type: Contact
Matching Negative contacts, or
For Tape & Reel version, request
Accomodates cell diameters from 12mm to 23mm,
Accomodates cell heights up to 3.2mm tall
Part Number: 120
- Finish/Plating: Gold Plate
- Material: Stainless Steel
- Mounting: SMT
- Packaging: Bulk
- Type: Contact
- Matching Negative contacts, or
- For Tape & Reel version, request
- Accomodates cell diameters from 12mm to 23mm,
- Accomodates cell heights up to 3.2mm tall
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Electrical Contacts |
|
Product Number
|
120 |
|
Product Name
|
Positive Low Profile Contact- Cell Height up to 3.2mm tall |
|
Contact Material
|
Base Metal
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Contact Material
Base Metal
Base / Spring Metal
Brass
Plating / Coating
Tin; Matte Tin
View Details
Keystone Electronics Corp.
Contact Material
Brass
Plating / Coating
Nickel; Nickel Plated Contacts
View Details
Keystone Electronics Corp.
Contact Material
Base Metal
Base / Spring Metal
Brass
Plating / Coating
Tin; Matte Tin
View Details
Keystone Electronics Corp.
Contact Material
Steel; Base Metal
Base / Spring Metal
Steel
Plating / Coating
Nickel; Nickel Plate
View Details
2 suppliers