Keystone Electronics Corp. Slotted Shoulder Screw 8-32 Thread 2433

Description
Part Number: 2433 D Diameter: .187 (4.8) Drive: Slotted Length: .375 [9.5] Material: Stainless Steel Thread: 8-32 490-Slotted Head Screw
Request a Quote Datasheet
Description
Part Number: 2433 D Diameter: .187 (4.8) Drive: Slotted Length: .375 [9.5] Material: Stainless Steel Thread: 8-32 490-Slotted Head Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slotted Shoulder Screw 8-32 Thread - 2433 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Slotted Shoulder Screw 8-32 Thread
2433
Slotted Shoulder Screw 8-32 Thread 2433
Part Number: 2433 D Diameter: .187 (4.8) Drive: Slotted Length: .375 [9.5] Material: Stainless Steel Thread: 8-32 490-Slotted Head Screw

Part Number: 2433

  • D Diameter: .187 (4.8)
  • Drive: Slotted
  • Length: .375 [9.5]
  • Material: Stainless Steel
  • Thread: 8-32

490-Slotted Head Screw

Buy Now Datasheet
Shoulder Screw - 36-2433-ND - DigiKey
Thief River Falls, MN, United States
Shoulder Screw
36-2433-ND
Shoulder Screw 36-2433-ND
#8-32 Cheese Head Shoulder Screw Slotted Drive Stainless Steel

#8-32 Cheese Head Shoulder Screw Slotted Drive Stainless Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 2433 36-2433-ND
Product Name Slotted Shoulder Screw 8-32 Thread Shoulder Screw
Screw Type Shoulder Screw Shoulder Screw
Standard Drives Slotted Slotted
Material Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

SS Thumb Screw .500
Keystone Electronics Corp.
Specs
Screw Type Thumb Screw
Material Stainless Steel
Length 0.5000 inch (12.7 mm)
View Details
2 suppliers
Slotted Shoulder Screw 4-40 Thread - 2422 - Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Standard Drives Slotted
Material Stainless Steel
View Details
2 suppliers
6-32 Binding Head Screw, -6 Green - 9190-6 - Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Brass
View Details
2 suppliers
Jack Screw Clear .187
Keystone Electronics Corp.
Specs
Material Steel
Finish Zinc Plated
Length 0.1870 inch (4.75 mm)
View Details