Keystone Electronics Corp. PC Mount -45 Degree Supplied w/Screw-Assembled-Blue 7702-5

Description
Part Number: 7702-5 Color: Blue Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Screw Packaging: Installed & Captivated Thread: 6-32
Request a Quote
Description
Part Number: 7702-5 Color: Blue Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Screw Packaging: Installed & Captivated Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7702-5 is a 45-degree mounted PC screw terminal with a captive 6-32 binding screw and blue color coding, designed for high-density PCB applications. It accepts #14-22 AWG solid or stranded wire and is rated for 15 amps. The terminal is made of brass with matte tin plating, and the screw is brass with nickel plating. It mounts via four legs into pre-drilled or punched holes and is supplied with the screw installed and captivated.

Datasheet Summary
Powered by GS/AI

The 7702-5 is a 45-degree mounted PC screw terminal with a captive 6-32 binding screw and blue color coding, designed for high-density PCB applications. It accepts #14-22 AWG solid or stranded wire and is rated for 15 amps. The terminal is made of brass with matte tin plating, and the screw is brass with nickel plating. It mounts via four legs into pre-drilled or punched holes and is supplied with the screw installed and captivated.

Suppliers

Company
Product
Description
Supplier Links
PC Mount -45 Degree Supplied w/Screw-Assembled-Blue - 7702-5 - Keystone Electronics Corp.
New Hyde Park, NY, USA
PC Mount -45 Degree Supplied w/Screw-Assembled-Blue
7702-5
PC Mount -45 Degree Supplied w/Screw-Assembled-Blue 7702-5
Part Number: 7702-5 Color: Blue Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Screw Packaging: Installed & Captivated Thread: 6-32

Part Number: 7702-5

  • Color: Blue
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: 45 degree
  • Screw Packaging: Installed & Captivated
  • Thread: 6-32
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7702-5
Terminals 7702-5
Terminals SCREW TERMINAL BLUE

Terminals SCREW TERMINAL BLUE

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7702-5 7702-5
Product Name PC Mount -45 Degree Supplied w/Screw-Assembled-Blue Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 36-1271-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1234-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Tin
View Details