Keystone Electronics Corp. METRIC SCREW TERMINAL (WHITE) 7696-4

Description
Part Number: 7696-4 Color: White Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M3
Request a Quote
Description
Part Number: 7696-4 Color: White Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7696-4 is a vertical snap-in metric screw terminal rated for 15 amps, designed for #14-22 AWG solid or stranded wire, with a brass nickel-plated M3 screw installed and captivated. It features a white color-coded screw and mounts via four legs into pre-drilled holes, with terminal contact material of brass and matte tin plating. All dimensions are in millimeters.

Datasheet Summary
Powered by GS/AI

The 7696-4 is a vertical snap-in metric screw terminal rated for 15 amps, designed for #14-22 AWG solid or stranded wire, with a brass nickel-plated M3 screw installed and captivated. It features a white color-coded screw and mounts via four legs into pre-drilled holes, with terminal contact material of brass and matte tin plating. All dimensions are in millimeters.

Suppliers

Company
Product
Description
Supplier Links
METRIC SCREW TERMINAL (WHITE) - 7696-4 - Keystone Electronics Corp.
New Hyde Park, NY, USA
METRIC SCREW TERMINAL (WHITE)
7696-4
METRIC SCREW TERMINAL (WHITE) 7696-4
Part Number: 7696-4 Color: White Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M3

Part Number: 7696-4

  • Color: White
  • Current Rating: 15 Amps
  • Mounting: THM Snap-in
  • Orientation: Vertical
  • Screw Packaging: Installed & Captivated
  • Thread: M3
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7696-4
Terminals 7696-4
Terminals METRIC SCREW TERM (WHITE)

Terminals METRIC SCREW TERM (WHITE)

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7696-4 7696-4
Product Name METRIC SCREW TERMINAL (WHITE) Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1502-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Terminal, Wide Roll Eyelet, 0.102In, Though Hole; Tab Size Metric Keystone - 62W5118 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Material Brass
Features RoHS
View Details