Keystone Electronics Corp. Terminal, Wide Roll Eyelet, 0.045In, Thd; Tab Size Metric Keystone 27

Description
TERMINAL, WIDE ROLL EYELET, 0.045IN, THD; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:1.57mm; Terminal Plating:Tin; Body Material:Brass; Connector Type:Wide Roll Eyelet; Length:0.219" RoHS Compliant: Yes
Datasheet
Description
TERMINAL, WIDE ROLL EYELET, 0.045IN, THD; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:1.57mm; Terminal Plating:Tin; Body Material:Brass; Connector Type:Wide Roll Eyelet; Length:0.219" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Wide Roll Eyelet, 0.045In, Thd; Tab Size Metric Keystone - 94F9847 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Wide Roll Eyelet, 0.045In, Thd; Tab Size Metric Keystone
94F9847
Terminal, Wide Roll Eyelet, 0.045In, Thd; Tab Size Metric Keystone 94F9847
TERMINAL, WIDE ROLL EYELET, 0.045IN, THD; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:1.57mm; Terminal Plating:Tin; Body Material:Brass; Connector Type:Wide Roll Eyelet; Length:0.219" RoHS Compliant: Yes

TERMINAL, WIDE ROLL EYELET, 0.045IN, THD; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:1.57mm; Terminal Plating:Tin; Body Material:Brass; Connector Type:Wide Roll Eyelet; Length:0.219" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 94F9847
Product Name Terminal, Wide Roll Eyelet, 0.045In, Thd; Tab Size Metric Keystone
Terminal Type Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104505-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Female Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details