Keystone Electronics Corp. Shoulder Washer 7685

Description
Part Number: 7685 "ID": .171 [4.3] Material: Nylon OD: .375 [9.5] Style: Shoulder Thickness: .032 [.81] Type: Washer
Request a Quote
Description
Part Number: 7685 "ID": .171 [4.3] Material: Nylon OD: .375 [9.5] Style: Shoulder Thickness: .032 [.81] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7685 is a nylon shoulder washer designed for use with #6 screws, featuring a 0.032 in (0.81 mm) thickness, an outer diameter of 0.375 in (9.5 mm), an inner diameter of 0.171 in (4.3 mm), and a shoulder diameter of 0.250 in (6.4 mm). It is made of Nylon 6/6 per ASTM D4066 and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The 7685 is a nylon shoulder washer designed for use with #6 screws, featuring a 0.032 in (0.81 mm) thickness, an outer diameter of 0.375 in (9.5 mm), an inner diameter of 0.171 in (4.3 mm), and a shoulder diameter of 0.250 in (6.4 mm). It is made of Nylon 6/6 per ASTM D4066 and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Shoulder Washer - 7685 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Shoulder Washer
7685
Shoulder Washer 7685
Part Number: 7685 "ID": .171 [4.3] Material: Nylon OD: .375 [9.5] Style: Shoulder Thickness: .032 [.81] Type: Washer

Part Number: 7685

  • "ID": .171 [4.3]
  • Material: Nylon
  • OD: .375 [9.5]
  • Style: Shoulder
  • Thickness: .032 [.81]
  • Type: Washer
Buy Now Datasheet
Bushing, Shoulder Washers - 36-7685-ND - DigiKey
Thief River Falls, MN, United States
Bushing, Shoulder Washers
36-7685-ND
Bushing, Shoulder Washers 36-7685-ND
"#8 Shoulder Washer 0.064"" (1.63mm) Thick Nylon"

"#8 Shoulder Washer 0.064"" (1.63mm) Thick Nylon"

Buy Now Datasheet
Washer, Shoulder; Nylon (ASTM D4066); 0.171 in.; 0.375 in.; 0.032 in. - 70181812 - Allied Electronics, Inc.
Fort Worth, TX, USA
Washer, Shoulder; Nylon (ASTM D4066); 0.171 in.; 0.375 in.; 0.032 in.
70181812
Washer, Shoulder; Nylon (ASTM D4066); 0.171 in.; 0.375 in.; 0.032 in. 70181812
Nylon Shoulder Washer⁄Bushings, Material Nylon (ASTM D4066) Grade 6/6 per ASTM D4066.

Nylon Shoulder Washer⁄Bushings, Material Nylon (ASTM D4066)
Grade 6/6 per ASTM D4066.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc.
Product Category Washers Washers Washers
Product Number 7685 36-7685-ND 70181812
Product Name Shoulder Washer Bushing, Shoulder Washers Washer, Shoulder; Nylon (ASTM D4066); 0.171 in.; 0.375 in.; 0.032 in.
Washer Type Shoulder Shoulder
Material Nylon Nylon Nylon
Inside Diameter 0.171 inch (4.343 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #10, Fibre - 3131 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.196 inch (4.978 mm)
View Details
3 suppliers
Flat Washer, #6, Nylon - 3349 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.140 inch (3.556 mm)
View Details
3 suppliers
Flat Washer, #10, Fibre - 3130 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.196 inch (4.978 mm)
View Details
3 suppliers
Flat Washer, #2, Nylon - 3195 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.098 inch (2.489 mm)
View Details
3 suppliers