Keystone Electronics Corp. Steel Hole Plug 7605

Description
Part Number: 7605 Finish/Plating: Nickel Plate Hole Diameter: .750 [19.1] Material: Steel Type: Hole Plug
Request a Quote Datasheet
Description
Part Number: 7605 Finish/Plating: Nickel Plate Hole Diameter: .750 [19.1] Material: Steel Type: Hole Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Steel Hole Plug - 7605 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Steel Hole Plug
7605
Steel Hole Plug 7605
Part Number: 7605 Finish/Plating: Nickel Plate Hole Diameter: .750 [19.1] Material: Steel Type: Hole Plug

Part Number: 7605

  • Finish/Plating: Nickel Plate
  • Hole Diameter: .750 [19.1]
  • Material: Steel
  • Type: Hole Plug
Buy Now Datasheet
Hole Plugs - Tapered Caps - 36-7605-ND - DigiKey
Thief River Falls, MN, United States
Hole Plugs - Tapered Caps
36-7605-ND
Hole Plugs - Tapered Caps 36-7605-ND
"Hole Plug 0.750"" (19.05mm) 3/4"" Steel, Nickel Plated Natural"

"Hole Plug 0.750"" (19.05mm) 3/4"" Steel, Nickel Plated Natural"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Plugs, Stoppers, and Inserts Plugs, Stoppers, and Inserts
Product Number 7605 36-7605-ND
Product Name Steel Hole Plug Hole Plugs - Tapered Caps
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Steel Hole Plug - 7608 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread 1.125 [28.6]
View Details
2 suppliers
Steel Hole Plug - 7610 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread 1.375 [34.9]
View Details
2 suppliers
Steel Hole Plug - 7606 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread .875 [22.2]
View Details
2 suppliers
Hole Plug: .875
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Nylon; Nylon 6/6 V-2
NPT Thread .875 [22.2]
View Details
2 suppliers