Keystone Electronics Corp. Nylon Hole Plug 8607

Description
Part Number: 8607 Color: Black For Panel Thickness: .032 [.8] -.125 [3.2] Hole Diameter: 1.000 [25.4] Material: Nylon
Request a Quote Datasheet
Description
Part Number: 8607 Color: Black For Panel Thickness: .032 [.8] -.125 [3.2] Hole Diameter: 1.000 [25.4] Material: Nylon
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nylon Hole Plug - 8607 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Nylon Hole Plug
8607
Nylon Hole Plug 8607
Part Number: 8607 Color: Black For Panel Thickness: .032 [.8] -.125 [3.2] Hole Diameter: 1.000 [25.4] Material: Nylon

Part Number: 8607

  • Color: Black
  • For Panel Thickness: .032 [.8] -.125 [3.2]
  • Hole Diameter: 1.000 [25.4]
  • Material: Nylon
Buy Now Datasheet
Hole Plugs - Tapered Caps - 36-8607-ND - DigiKey
Thief River Falls, MN, United States
Hole Plugs - Tapered Caps
36-8607-ND
Hole Plugs - Tapered Caps 36-8607-ND
"Hole Plug 1.000"" (25.40mm) 1"" Nylon Black"

"Hole Plug 1.000"" (25.40mm) 1"" Nylon Black"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Plugs, Stoppers, and Inserts Plugs, Stoppers, and Inserts
Product Number 8607 36-8607-ND
Product Name Nylon Hole Plug Hole Plugs - Tapered Caps
Material Nylon; Nylon Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Steel Hole Plug - 7606 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread .875 [22.2]
View Details
2 suppliers
Nylon Hole Plug - 8606 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread .875 [22.2]
View Details
2 suppliers
Nylon Hole Plug - 8601 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread .312 [7.9]
View Details
2 suppliers
Steel Hole Plug - 7605 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread 3/4" NPT
View Details
2 suppliers