Keystone Electronics Corp. Steel Hole Plug 7604

Description
Part Number: 7604 Finish/Plating: Nickel Plate Hole Diameter: .625 [15.9] Material: Steel Type: Hole Plug
Request a Quote
Description
Part Number: 7604 Finish/Plating: Nickel Plate Hole Diameter: .625 [15.9] Material: Steel Type: Hole Plug
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Steel hole plug with nickel plating for a .625 in (15.9 mm) hole, designed to fit panels .062 to .093 in (1.57 to 2.36 mm) thick. Features eight spring prongs for secure retention. Overall length is .812 in (20.6 mm), with a head diameter of .296 in (7.5 mm) and a prong height of .078 in (1.98 mm).

Datasheet Summary
Powered by GS/AI

Steel hole plug with nickel plating for a .625 in (15.9 mm) hole, designed to fit panels .062 to .093 in (1.57 to 2.36 mm) thick. Features eight spring prongs for secure retention. Overall length is .812 in (20.6 mm), with a head diameter of .296 in (7.5 mm) and a prong height of .078 in (1.98 mm).

Suppliers

Company
Product
Description
Supplier Links
Steel Hole Plug - 7604 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Steel Hole Plug
7604
Steel Hole Plug 7604
Part Number: 7604 Finish/Plating: Nickel Plate Hole Diameter: .625 [15.9] Material: Steel Type: Hole Plug

Part Number: 7604

  • Finish/Plating: Nickel Plate
  • Hole Diameter: .625 [15.9]
  • Material: Steel
  • Type: Hole Plug
Buy Now Datasheet
Hole Plugs - Tapered Caps - 36-7604-ND - DigiKey
Thief River Falls, MN, United States
Hole Plugs - Tapered Caps
36-7604-ND
Hole Plugs - Tapered Caps 36-7604-ND
"Hole Plug 0.625"" (15.88mm) 5/8"" Steel, Nickel Plated Natural"

"Hole Plug 0.625"" (15.88mm) 5/8"" Steel, Nickel Plated Natural"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Plugs, Stoppers, and Inserts Plugs, Stoppers, and Inserts
Product Number 7604 36-7604-ND
Product Name Steel Hole Plug Hole Plugs - Tapered Caps
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Steel Hole Plug - 7608 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread 1.125 [28.6]
View Details
2 suppliers
Steel Hole Plug - 7603 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread 1/2" NPT
View Details
2 suppliers
Steel Hole Plug - 7610 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread 1.375 [34.9]
View Details
2 suppliers
Nylon Hole Plug - 8605 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread 3/4" NPT
View Details
2 suppliers