Keystone Electronics Corp. Rubber Grommet 744

Description
Part Number: 744 "ID": .375 [9.5] For Panel Thickness: .062 [1.57] Material: Rubber RoHS: Yes Operating Temperature: -68°F to 176°F (-20°C to 80°C)
Request a Quote
Description
Part Number: 744 "ID": .375 [9.5] For Panel Thickness: .062 [1.57] Material: Rubber RoHS: Yes Operating Temperature: -68°F to 176°F (-20°C to 80°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Rubber grommet part number 744 is designed for electrical insulation and mechanical damping, with an inside diameter of 0.375 in (9.5 mm), a panel mounting hole thickness of 0.062 in (1.57 mm), and an outside diameter of 0.875 in (22.2 mm). It is made of rubber and has a height of 0.312 in (7.9 mm).

Datasheet Summary
Powered by GS/AI

Rubber grommet part number 744 is designed for electrical insulation and mechanical damping, with an inside diameter of 0.375 in (9.5 mm), a panel mounting hole thickness of 0.062 in (1.57 mm), and an outside diameter of 0.875 in (22.2 mm). It is made of rubber and has a height of 0.312 in (7.9 mm).

Suppliers

Company
Product
Description
Supplier Links
Rubber Grommet - 744 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Rubber Grommet
744
Rubber Grommet 744
Part Number: 744 "ID": .375 [9.5] For Panel Thickness: .062 [1.57] Material: Rubber RoHS: Yes Operating Temperature: -68°F to 176°F (-20°C to 80°C)

Part Number: 744

  • "ID": .375 [9.5]
  • For Panel Thickness: .062 [1.57]
  • Material: Rubber
  • RoHS: Yes
  • Operating Temperature: -68°F to 176°F (-20°C to 80°C)
Buy Now Datasheet
Bushings, Grommets - 36-744-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
36-744-ND
Bushings, Grommets 36-744-ND
"Circular - 0.625"" (15.88mm) Grommet 0.375"" (9.52mm) Black"

"Circular - 0.625"" (15.88mm) Grommet 0.375"" (9.52mm) Black"

Buy Now Datasheet
Rubber Grommet, 15.9Mm, Open; Grommet Type Keystone - 25C3996 - Newark, An Avnet Company
Chicago, IL, United States
Rubber Grommet, 15.9Mm, Open; Grommet Type Keystone
25C3996
Rubber Grommet, 15.9Mm, Open; Grommet Type Keystone 25C3996
RUBBER GROMMET, 15.9MM, OPEN; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:9.5mm; Grommet Material:Buna S Rubber; Mounting Hole Dia:15.9mm; Panel Thickness Max:1.575mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

RUBBER GROMMET, 15.9MM, OPEN; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:9.5mm; Grommet Material:Buna S Rubber; Mounting Hole Dia:15.9mm; Panel Thickness Max:1.575mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Grommets Grommets Grommets
Product Number 744 36-744-ND 25C3996
Product Name Rubber Grommet Bushings, Grommets Rubber Grommet, 15.9Mm, Open; Grommet Type Keystone
Inside Diameter 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bushings, Grommets - 36-8472-ND - DigiKey
Keystone Electronics Corp.
Specs
Material Plastic; Polyamide (PA66), Nylon 6/6
View Details
Rubber Grommet - 732 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.4370 inch (11.1 mm)
View Details
2 suppliers
Bushings, Grommets - 36-8492-ND - DigiKey
Keystone Electronics Corp.
Specs
Material Plastic; Polyamide (PA66), Nylon 6/6
View Details
Rubber Grommet - 730 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.1250 inch (3.17 mm)
View Details
3 suppliers