Keystone Electronics Corp. Rubber Grommet 746

Description
Part Number: 746 "ID": .437 [11.1] For Panel Thickness: .062 [1.57] Material: Rubber RoHS: No Operating Temperature: -68°F to 176°F (-20°C to 80°C)
Request a Quote
Description
Part Number: 746 "ID": .437 [11.1] For Panel Thickness: .062 [1.57] Material: Rubber RoHS: No Operating Temperature: -68°F to 176°F (-20°C to 80°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Rubber grommet designed for electrical insulation and mechanical damping, with an inside diameter of 0.437 inches (11.1 mm), panel mounting hole thickness of 0.062 inches (1.57 mm), outside diameter of 0.937 inches (23.8 mm), and height of 0.312 inches (7.9 mm). Made of BUNA N rubber.

Datasheet Summary
Powered by GS/AI

Rubber grommet designed for electrical insulation and mechanical damping, with an inside diameter of 0.437 inches (11.1 mm), panel mounting hole thickness of 0.062 inches (1.57 mm), outside diameter of 0.937 inches (23.8 mm), and height of 0.312 inches (7.9 mm). Made of BUNA N rubber.

Suppliers

Company
Product
Description
Supplier Links
Rubber Grommet - 746 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Rubber Grommet
746
Rubber Grommet 746
Part Number: 746 "ID": .437 [11.1] For Panel Thickness: .062 [1.57] Material: Rubber RoHS: No Operating Temperature: -68°F to 176°F (-20°C to 80°C)

Part Number: 746

  • "ID": .437 [11.1]
  • For Panel Thickness: .062 [1.57]
  • Material: Rubber
  • RoHS: No
  • Operating Temperature: -68°F to 176°F (-20°C to 80°C)
Buy Now Datasheet
Bushings, Grommets - 36-746-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
36-746-ND
Bushings, Grommets 36-746-ND
"Circular - 0.687"" (17.45mm) Grommet 0.437"" (11.10mm) Black"

"Circular - 0.687"" (17.45mm) Grommet 0.437"" (11.10mm) Black"

Buy Now Datasheet
Grommet Rohs Compliant Keystone - 90B0649 - Newark, An Avnet Company
Chicago, IL, United States
Grommet Rohs Compliant Keystone
90B0649
Grommet Rohs Compliant Keystone 90B0649
GROMMET ROHS COMPLIANT: YES

GROMMET ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Grommets Grommets Grommets
Product Number 746 36-746-ND 90B0649
Product Name Rubber Grommet Bushings, Grommets Grommet Rohs Compliant Keystone
Inside Diameter 0.4370 inch (11.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bushings, Grommets - 36-8473-ND - DigiKey
Keystone Electronics Corp.
Specs
Material Plastic; Polyamide (PA66), Nylon 6/6
View Details
Screw Grommets - 36-768-ND - DigiKey
Keystone Electronics Corp.
View Details
Screw Grommets - 36-775-ND - DigiKey
Keystone Electronics Corp.
View Details
Screw Grommets - 36-765-ND - DigiKey
Keystone Electronics Corp.
View Details
2 suppliers