Keystone Electronics Corp. Rubber Grommet 743

Description
Part Number: 743 "ID": .312 [7.9] For Panel Thickness: .093 [2.36] Material: Rubber RoHS: Yes Operating Temperature: -68°F to 176°F (-20°C to 80°C)
Request a Quote
Description
Part Number: 743 "ID": .312 [7.9] For Panel Thickness: .093 [2.36] Material: Rubber RoHS: Yes Operating Temperature: -68°F to 176°F (-20°C to 80°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Rubber grommet with an inside diameter of 0.312 in (7.9 mm), designed for a panel thickness of 0.093 in (2.36 mm), with an outside diameter of 0.625 in (15.9 mm) and a height of 0.312 in (7.9 mm). Made of BUNA-N rubber for mechanical damping and electrical insulation.

Datasheet Summary
Powered by GS/AI

Rubber grommet with an inside diameter of 0.312 in (7.9 mm), designed for a panel thickness of 0.093 in (2.36 mm), with an outside diameter of 0.625 in (15.9 mm) and a height of 0.312 in (7.9 mm). Made of BUNA-N rubber for mechanical damping and electrical insulation.

Suppliers

Company
Product
Description
Supplier Links
Rubber Grommet - 743 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Rubber Grommet
743
Rubber Grommet 743
Part Number: 743 "ID": .312 [7.9] For Panel Thickness: .093 [2.36] Material: Rubber RoHS: Yes Operating Temperature: -68°F to 176°F (-20°C to 80°C)

Part Number: 743

  • "ID": .312 [7.9]
  • For Panel Thickness: .093 [2.36]
  • Material: Rubber
  • RoHS: Yes
  • Operating Temperature: -68°F to 176°F (-20°C to 80°C)
Buy Now Datasheet
Bushings, Grommets - 36-743-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
36-743-ND
Bushings, Grommets 36-743-ND
"Circular - 0.437"" (11.10mm) Grommet 0.312"" (7.92mm) Black"

"Circular - 0.437"" (11.10mm) Grommet 0.312"" (7.92mm) Black"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Grommets Grommets
Product Number 743 36-743-ND
Product Name Rubber Grommet Bushings, Grommets
Inside Diameter 0.3120 inch (7.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommet - 748 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.5000 inch (12.7 mm)
View Details
3 suppliers
Screw Grommets - 36-766-ND - DigiKey
Keystone Electronics Corp.
View Details
Bushings, Grommets - 36-8478-ND - DigiKey
Keystone Electronics Corp.
Specs
Material Plastic; Polyamide (PA66), Nylon 6/6
View Details
Rubber Grommet - 736 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.1870 inch (4.75 mm)
View Details
3 suppliers