Keystone Electronics Corp. Bushings, Grommets 8484

Description
"Circular - 1.750"" (44.45mm) Bushing 1.375"" (34.93mm) Black"
Request a Quote Datasheet
Description
"Circular - 1.750"" (44.45mm) Bushing 1.375"" (34.93mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 36-8484-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
36-8484-ND
Bushings, Grommets 36-8484-ND
"Circular - 1.750"" (44.45mm) Bushing 1.375"" (34.93mm) Black"

"Circular - 1.750"" (44.45mm) Bushing 1.375"" (34.93mm) Black"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 36-8484-ND
Product Name Bushings, Grommets
Material Plastic; Polyamide (PA66), Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-16-30 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1 inch (25.4 mm)
View Details
Grommets for Holes in Sheet Metal - GRO-3/4-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.6500 inch (16.51 mm)
View Details
Spring-Fast Grommet Edging: AP Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Rubber Grommet - 747 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.5000 inch (12.7 mm)
View Details
3 suppliers