Keystone Electronics Corp. Rubber Grommet 740

Description
Part Number: 740 "ID": .250 [6.4] For Panel Thickness: .093 [2.36] Material: Rubber RoHS: Yes Operating Temperature: -68°F to 176°F (-20°C to 80°C)
Request a Quote Datasheet
Description
Part Number: 740 "ID": .250 [6.4] For Panel Thickness: .093 [2.36] Material: Rubber RoHS: Yes Operating Temperature: -68°F to 176°F (-20°C to 80°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rubber Grommet - 740 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Rubber Grommet
740
Rubber Grommet 740
Part Number: 740 "ID": .250 [6.4] For Panel Thickness: .093 [2.36] Material: Rubber RoHS: Yes Operating Temperature: -68°F to 176°F (-20°C to 80°C)

Part Number: 740

  • "ID": .250 [6.4]
  • For Panel Thickness: .093 [2.36]
  • Material: Rubber
  • RoHS: Yes
  • Operating Temperature: -68°F to 176°F (-20°C to 80°C)
Buy Now Datasheet
Bushings, Grommets - 36-740-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
36-740-ND
Bushings, Grommets 36-740-ND
"Circular - 0.375"" (9.53mm) Grommet 0.250"" (6.35mm) Black"

"Circular - 0.375"" (9.53mm) Grommet 0.250"" (6.35mm) Black"

Buy Now Datasheet
Open Grommet; Grommet Type Keystone - 92B1044 - Newark, An Avnet Company
Chicago, IL, United States
Open Grommet; Grommet Type Keystone
92B1044
Open Grommet; Grommet Type Keystone 92B1044
OPEN GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:6.35mm; Grommet Material:Buna S Rubber; Mounting Hole Dia:9.53mm; Panel Thickness Max:23.62mm; Grommet Colour:Black; Product Range:-; Accessory Type:Grommet RoHS Compliant: Yes

OPEN GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:6.35mm; Grommet Material:Buna S Rubber; Mounting Hole Dia:9.53mm; Panel Thickness Max:23.62mm; Grommet Colour:Black; Product Range:-; Accessory Type:Grommet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Grommets Grommets Grommets
Product Number 740 36-740-ND 92B1044
Product Name Rubber Grommet Bushings, Grommets Open Grommet; Grommet Type Keystone
Inside Diameter 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommet - 735 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.1250 inch (3.17 mm)
View Details
3 suppliers
Bushings, Grommets - 36-8471-ND - DigiKey
Keystone Electronics Corp.
Specs
Material Plastic; Polyamide (PA66), Nylon 6/6
View Details
Rubber Grommet - 748 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.5000 inch (12.7 mm)
View Details
3 suppliers
Bushings, Grommets - 36-8476-ND - DigiKey
Keystone Electronics Corp.
Specs
Material Plastic; Polyamide (PA66), Nylon 6/6
View Details