Keystone Electronics Corp. Screw Grommets 770

Description
Screw Grommet #6-32 Rubber Blue
Request a Quote Datasheet
Description
Screw Grommet #6-32 Rubber Blue
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Grommets - 36-770-ND - DigiKey
Thief River Falls, MN, United States
Screw Grommets
36-770-ND
Screw Grommets 36-770-ND
Screw Grommet #6-32 Rubber Blue

Screw Grommet #6-32 Rubber Blue

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 36-770-ND
Product Name Screw Grommets
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-5-12 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3125 inch (7.94 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm21) - B02130P12 - Anderson Power Products
Specs
Inside Diameter 0.1496 to 0.1969 inch (3.8 to 5 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 30.123 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET STAIN - AN-LH011-HL - AN-LH011-HL - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 4.19 inch (106 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details