Keystone Electronics Corp. Bushings, Grommets 777

Description
"Circular - 0.500"" (12.70mm) Grommet, Adjustable 0.380"" (9.65mm) Black"
Request a Quote
Description
"Circular - 0.500"" (12.70mm) Grommet, Adjustable 0.380"" (9.65mm) Black"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Rubber Grommet, part number 91C5838, is designed for applications requiring noise suppression and vibration isolation in office or lab equipment. Made from BUNA N rubber, it features a flexible design that allows for effective damping of unwanted noise and vibration. The grommet is suitable for electrical insulation and mechanical damping, making it ideal for sensitive instrumentation. It is supplied unassembled with specially designed shoulder screws to ensure proper spacing during installation. The grommet accommodates a cable diameter range from 3.2 mm to 7.9 mm and is compatible with mounting holes of 12.7 mm in diameter. This product is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Rubber Grommet, part number 91C5838, is designed for applications requiring noise suppression and vibration isolation in office or lab equipment. Made from BUNA N rubber, it features a flexible design that allows for effective damping of unwanted noise and vibration. The grommet is suitable for electrical insulation and mechanical damping, making it ideal for sensitive instrumentation. It is supplied unassembled with specially designed shoulder screws to ensure proper spacing during installation. The grommet accommodates a cable diameter range from 3.2 mm to 7.9 mm and is compatible with mounting holes of 12.7 mm in diameter. This product is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 36-777-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
36-777-ND
Bushings, Grommets 36-777-ND
"Circular - 0.500"" (12.70mm) Grommet, Adjustable 0.380"" (9.65mm) Black"

"Circular - 0.500"" (12.70mm) Grommet, Adjustable 0.380"" (9.65mm) Black"

Buy Now Datasheet
Rubber Grommet; Grommet Type Keystone - 91C5838 - Newark, An Avnet Company
Chicago, IL, United States
Rubber Grommet; Grommet Type Keystone
91C5838
Rubber Grommet; Grommet Type Keystone 91C5838
RUBBER GROMMET; Grommet Type:Open; Cable Diameter Min:3.2mm; Cable Diameter Max:7.9mm; Grommet Material:TPR (Thermoplastic Rubber); Mounting Hole Dia:12.7mm; Panel Thickness Max:1.575mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

RUBBER GROMMET; Grommet Type:Open; Cable Diameter Min:3.2mm; Cable Diameter Max:7.9mm; Grommet Material:TPR (Thermoplastic Rubber); Mounting Hole Dia:12.7mm; Panel Thickness Max:1.575mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number 36-777-ND 91C5838
Product Name Bushings, Grommets Rubber Grommet; Grommet Type Keystone
Outside Diameter 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommet - 752 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.6250 inch (15.87 mm)
View Details
3 suppliers
Rubber Grommet - Rubber Grommet - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Inside Diameter 1.5 inch (38.1 mm)
View Details
Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details