Keystone Electronics Corp. Bushings, Grommets 8616

Description
Edging - 25' L (7.62m) Grommet - Edging, Slotted Black
Request a Quote Datasheet
Description
Edging - 25' L (7.62m) Grommet - Edging, Slotted Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 36-8616-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
36-8616-ND
Bushings, Grommets 36-8616-ND
Edging - 25' L (7.62m) Grommet - Edging, Slotted Black

Edging - 25' L (7.62m) Grommet - Edging, Slotted Black

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 36-8616-ND
Product Name Bushings, Grommets
Material Plastic; Polyamide (PA66), Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-6-10 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 18.596 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET FOR SHEET METAL - LS50F-BL - LS50F-BL - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.38 inch (34.92 mm)
Overall Thickness 0.5625 inch (14.29 mm)
View Details