Keystone Electronics Corp. Bushings, Grommets 8470

Description
"Circular - 0.250"" (6.35mm) Bushing 0.125"" (3.18mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.250"" (6.35mm) Bushing 0.125"" (3.18mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 36-8470-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
36-8470-ND
Bushings, Grommets 36-8470-ND
"Circular - 0.250"" (6.35mm) Bushing 0.125"" (3.18mm) Black"

"Circular - 0.250"" (6.35mm) Bushing 0.125"" (3.18mm) Black"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 36-8470-ND
Product Name Bushings, Grommets
Material Plastic; Polyamide (PA66), Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-14-20 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.8750 inch (22.22 mm)
View Details
Grommets for Holes in Sheet Metal - GRO-1-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.8900 inch (22.61 mm)
View Details
Spring-Fast Aerospace Grommet Edging: Aero -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2520 inch (0.5000 to 6.4 mm)
View Details
Rubber Grommet - 747 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.5000 inch (12.7 mm)
View Details
3 suppliers