Keystone Electronics Corp. Self Aligning Spacer for T-1 LED's 7353

Description
Part Number: 7353 Length: .160 [4.1] Size: T-1 LED Style: Self-Aligning Type: LED Spacer Mounts
Request a Quote
Description
Part Number: 7353 Length: .160 [4.1] Size: T-1 LED Style: Self-Aligning Type: LED Spacer Mounts
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 36-7353-ND is a spacer mount designed specifically for T-1 3/4 LED components, providing a height of 0.160 inches. It features a unique design that separates leads and retains both Tri-Lead and Bi-Lead components, ensuring stability and lead retention during PC board mounting. The spacer allows for positive self-alignment of leads on 0.100-inch centers without the need for special tools. An internally tapered barrier guides the leads to prevent crimping or shorting, while the bottom bosses facilitate heat dissipation and simplify post-soldering cleanup. The material used is black PVC, which is UL rated 94V-0, ensuring compliance with safety standards. This product is also suitable for mounting other electronic components such as lamps, resistors, transistors, diodes, and capacitors.

Datasheet Summary
Powered by GS/AI

The 36-7353-ND is a spacer mount designed specifically for T-1 3/4 LED components, providing a height of 0.160 inches. It features a unique design that separates leads and retains both Tri-Lead and Bi-Lead components, ensuring stability and lead retention during PC board mounting. The spacer allows for positive self-alignment of leads on 0.100-inch centers without the need for special tools. An internally tapered barrier guides the leads to prevent crimping or shorting, while the bottom bosses facilitate heat dissipation and simplify post-soldering cleanup. The material used is black PVC, which is UL rated 94V-0, ensuring compliance with safety standards. This product is also suitable for mounting other electronic components such as lamps, resistors, transistors, diodes, and capacitors.

Suppliers

Company
Product
Description
Supplier Links
Self Aligning Spacer for T-1 LED's - 7353 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Self Aligning Spacer for T-1 LED's
7353
Self Aligning Spacer for T-1 LED's 7353
Part Number: 7353 Length: .160 [4.1] Size: T-1 LED Style: Self-Aligning Type: LED Spacer Mounts

Part Number: 7353

  • Length: .160 [4.1]
  • Size: T-1 LED
  • Style: Self-Aligning
  • Type: LED Spacer Mounts
Buy Now Datasheet
LEDs - Spacers, Standoffs - 36-7353-ND - DigiKey
Thief River Falls, MN, United States
LEDs - Spacers, Standoffs
36-7353-ND
LEDs - Spacers, Standoffs 36-7353-ND
SPACER MOUNTS LED T-1 .160"

SPACER MOUNTS LED T-1 .160"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Mounting Hardware
7353
LED Mounting Hardware 7353
LED Mounting Hardware .16" T1 BI-LEAD .197 (5mm) DIA

LED Mounting Hardware .16" T1 BI-LEAD .197 (5mm) DIA

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses LED Mounts and Lenses
Product Number 7353 36-7353-ND 7353
Product Name Self Aligning Spacer for T-1 LED's LEDs - Spacers, Standoffs LED Mounting Hardware
LED Hardware LED Spacer LED Spacer
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - Spacers, Standoffs - 36-7049-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details
Spacer Mount for LED - 8900 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 & T-1 3/4 LED's
Mount Style PCB
View Details
3 suppliers
T-1 Lens Cap-Green - 8675 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Lens
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers
LEDs - Spacers, Standoffs - 36-7060-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details