The 8329 is a self-aligning spacer for T-1 3/4 LED components, designed for PCB mounting with positive lead alignment on 0.100 inch (2.5 mm) centers. It is made of black PVC with UL 94V-0 rating and features bottom bosses for heat dissipation and post-soldering cleanup. The part has a length of 0.440 inch (11.2 mm) and accommodates both tri-lead and bi-lead T-1 and T-1 3/4 LEDs, as well as other components like resistors and transistors. No special tools are required for installation.
Part Number: 8329
SPACER MOUNTS LED T1 3/4 .440"
LED Mounting Hardware .44" T1 3/4 BI-LEAD .197 (5mm) DIA
| Keystone Electronics Corp. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | LED Mounts and Lenses | LED Mounts and Lenses | LED Mounts and Lenses |
| Product Number | 8329 | 36-8329-ND | 8329 |
| Product Name | Self Aligning Spacer for T-1 3/4 LED | LEDs - Spacers, Standoffs | LED Mounting Hardware |
| LED Hardware | LED Spacer | LED Spacer |