The 7365 is a self-aligning spacer for T-1 and T-1 3/4 LED mounts, designed for PC board mounting of tri-lead and bi-lead components. It is made of black PVC with a UL 94V-0 rating, features internally tapered barriers for lead guidance and retention, and includes bottom bosses for heat dissipation and post-solder cleanup. The part has a length of 0.360 inches (9.1 mm) and supports lead centers of 0.100 inches (2.5 mm). It is suitable for mounting LEDs, resistors, transistors, diodes, and capacitors.
Part Number: 7365
SPACER MOUNTS LED T-1 .360"
LED Mounting Hardware .36" T1 BI-LEAD .197 (5mm) DIA
| Keystone Electronics Corp. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | LED Mounts and Lenses | LED Mounts and Lenses | LED Mounts and Lenses |
| Product Number | 7365 | 36-7365-ND | 7365 |
| Product Name | Self Aligning Spacer for T-1 LED's | LEDs - Spacers, Standoffs | LED Mounting Hardware |
| LED Hardware | LED Spacer | LED Spacer |