The 8340 is a self-aligning spacer designed for mounting T-1 and T-1 3/4 LED components on printed circuit boards, with a length of 0.850 inches (21.6 mm). It features internally tapered barriers to guide leads and prevent shorting, positive self-alignment on 0.100 inch (2.5 mm) centers, and bottom bosses for heat dissipation and post-solder cleanup. Made of black PVC with UL 94V-0 rating, it accommodates both tri-lead and bi-lead configurations and is suitable for mounting other components such as resistors, transistors, and capacitors.
Part Number: 8340
SPACER MOUNTS LED T1 3/4 .850"
LED Mounting Hardware .85" T1 3/4 BI-LEAD .197 (5mm) DIA
| Keystone Electronics Corp. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | LED Mounts and Lenses | LED Mounts and Lenses | LED Mounts and Lenses |
| Product Number | 8340 | 36-8340-ND | 8340 |
| Product Name | Self Aligning Spacer for T-1 3/4 LED | LEDs - Spacers, Standoffs | LED Mounting Hardware |
| LED Hardware | LED Spacer | LED Spacer |